EN
  • EN
  • DE

AD5246BKS100-RL7

Part No AD5246BKS100-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL RES 128POS SC70-6 T/R / Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 100k
Interface I2C
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Temperature Coefficient (Typ) 45ppm/°C
Mounting SMD (SMT)
Supplier Device Package SC-70-6
Package / Case 6-TSSOP, SC-88, SOT-363
Base Product Number AD5246
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD5246BKS100-RL7-ADTR,ANAANAAD5246BKS100-RL7
Standard Package 3,000
Win Source Part Number 1180623-AD5246BKS100-RL7
Ultra Librarian 3D Model Ultra Librarian AD5246BKS100-RL7 CAD Model

Description

Analog Devices AD5246BKS100-RL7 Digital Potentiometer

The AD5246BKS100-RL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This compact device offers a reliable and precise solution for adjusting and controlling resistance values electronically in a wide range of applications.

Featuring a 256-position, the AD5246BKS100-RL7 provides fine adjustment capabilities, making it ideal for calibration and fine-tuning operations in electronic circuits. With an end-to-end resistance of 100 kΩ, this digital potentiometer is versatile enough to be integrated into various applications, including but not limited to, adjustable power supplies, LCD screen adjustments, and audio control systems.

One of the key features of the AD5246BKS100-RL7 is its I²C-compatible serial interface, which allows for easy communication with microcontrollers and other digital systems. This interface simplifies the process of setting the resistance value, making it possible to adjust the potentiometer with digital signals rather than manual mechanical adjustments.

The device comes in a compact SC70-6 package, which is highly valued for space-constrained applications. Its small footprint ensures that it can be included in designs where board space is at a premium without sacrificing performance.

Moreover, the AD5246BKS100-RL7 boasts a wide operating temperature range, from -40°C to +125°C, ensuring reliable performance across various environmental conditions. This makes it suitable for use in both commercial and industrial settings where temperature fluctuations are common.

For designers and engineers looking for a digital potentiometer that offers precision, durability, and ease of use, the AD5246BKS100-RL7 from Analog Devices Inc. is an excellent choice. Whether it's used in automated product calibration, signal conditioning, or power supply trimming, this digital potentiometer stands out for its performance and versatility.

Key Specifications:

  • Resistance: 100 kΩ
  • Positions: 256
  • Interface: I²C-compatible serial
  • Package: SC70-6
  • Temperature Range: -40°C to +125°C

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess