EN
  • EN
  • DE

AD5246BKS5-R2

Part No AD5246BKS5-R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 128-Position I2C Compatible Digital Resistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 5k
Interface I2C
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±30%
Temperature Coefficient (Typ) 45 ppm/°C
Resistance - Wiper (Ohms) (Typ) 150
Operating Temperature Range -40°C ~ 125°C
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 1135999-AD5246BKS5-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD5246
Introduction Date May 28, 2003
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AD5246BKS5-R2 CAD Model

Description

AD5246BKS5-R2 Digital Potentiometer by Analog Devices Inc.

The AD5246BKS5-R2 is a precision digital potentiometer manufactured by the renowned Analog Devices Inc., a company known for its high-performance analog, mixed-signal, and digital signal processing integrated circuits (ICs). This particular model offers robust performance and reliability for a wide range of applications.

Featuring a compact SOT-23 5-lead package, the AD5246BKS5-R2 provides a two-channel, 256-position digitally controlled variable resistor device. This allows for precise adjustment of resistance values through an I2C-compatible digital interface, which makes it an excellent choice for applications that require fine-tuning of resistance settings in a space-constrained environment.

Key Features:

  • Resolution: The digital potentiometer offers a high resolution with 256 positions, enabling fine adjustments to the resistance level.
  • Interface: It features an I2C-compatible serial interface, facilitating easy communication with microcontrollers and other digital systems.
  • Power Supply: The device operates on a wide single-supply voltage range of 2.7V to 5.5V, making it versatile for various power environments.
  • End-to-End Resistance: The AD5246BKS5-R2 has an end-to-end resistance of 10 kΩ, which is ideal for a multitude of applications requiring a standard resistance range.
  • Temperature Range: It is designed to function over an extended industrial temperature range, ensuring reliable operation under varying environmental conditions.
  • Packaging: The small SOT-23 package is suitable for space-saving designs and can be easily incorporated into compact PCB layouts.

With its precision and programmability, the AD5246BKS5-R2 is perfect for applications such as adjustable power supplies, LCD screen calibration, and audio control. Its robustness and ease of use also make it a favorable choice for automotive systems, industrial automation, and test equipment.

Analog Devices Inc. ensures that the AD5246BKS5-R2 meets the stringent quality standards expected of their products. With the combination of its features and the manufacturer's reputation, this digital potentiometer is an excellent component for designers looking to add reliable and precise variable resistance control to their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8378 $64.3230
80+ $1.5080 $120.6400
120+ $1.4608 $175.2960
165+ $1.4137 $233.2605
215+ $1.3666 $293.8190
285+ $1.2252 $349.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,488 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess