EN
  • EN
  • DE

AD5260BRUZ20-RL7

Part No AD5260BRUZ20-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL SGL 256POS 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 20k
Memory Type Volatile
Supply Voltage - Operating 4.5 V to 16.5 V, ±5V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 60
Temperature Range - Operating -40°C to 85°C
Case / Package 14-TSSOP
Win Source Part Number 087421-AD5260BRUZ20-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5260BRUZ20-RL7 CAD Model

Description

Product Overview: AD5260BRUZ20-RL7

The AD5260BRUZ20-RL7 is a state-of-the-art digital potentiometer designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact, precision device offers a versatile solution for applications requiring digitally controlled resistance settings.

Key Features

  • Resistance Options: The device features a 20 kΩ resistance with a 256-position and a linear taper for precise adjustments.
  • Digital Interface: It includes a Serial Peripheral Interface (SPI) compatible for easy digital control.
  • Single-Supply Operation: The potentiometer operates from a single 2.7 V to 5.5 V supply, making it suitable for a wide range of applications.
  • Nonvolatile Memory: It has integrated nonvolatile memory (EEPROM) to store the resistance settings even when the power is off, ensuring consistent performance across power cycles.
  • Compact Package: The device comes in a small 16-lead TSSOP (Thin Shrink Small Outline Package), ideal for space-constrained applications.
  • Extended Temperature Range: The AD5260BRUZ20-RL7 is designed to operate over an industrial temperature range of -40°C to +85°C.

Applications

The AD5260BRUZ20-RL7 is versatile and can be used in various applications, including:

  • Automated product calibration
  • Adjustable power supplies
  • LCD screen brightness and contrast controls
  • Gain and offset adjustment
  • Automotive electronics
  • Programmable filters and delays

Reliability and Quality

Analog Devices Inc. is known for its high-quality products, and the AD5260BRUZ20-RL7 is no exception. The device is rigorously tested to ensure reliability and performance that meets the industry's highest standards. Engineers and designers can trust this digital potentiometer to deliver consistent and reliable results in their critical applications.

Ordering Information

The AD5260BRUZ20-RL7 is available in tape and reel packaging, denoted by the suffix 'RL7', facilitating its use in high-volume production environments. For detailed product specifications, technical documents, and ordering information, customers are encouraged to visit the Analog Devices Inc. website or contact their sales representative.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0933 $50.9330
24+ $4.1791 $100.2984
38+ $4.0485 $153.8430
52+ $3.9179 $203.7308
67+ $3.7873 $253.7491
89+ $3.3956 $302.2084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,789 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess