EN
  • EN
  • DE

AD5263BRUZ200

Part No AD5263BRUZ200
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT QUAD 200K 256POS 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 256
Resistance (Ohms) 200k
Memory Type Volatile
Supply Voltage - Operating 4.5 V to 16.5 V, ±4.5 V to 7.5 V
Features Cascade Pin, Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 30 ppm/°C
Resistance - Wiper (Ohms) (Typ) 60
Temperature Range - Operating -40°C to 125°C
Case / Package 24-TSSOP
Win Source Part Number 129025-AD5263BRUZ200
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5263BRUZ200 CAD Model

Description

AD5263BRUZ200: High-Performance Quad Digital Potentiometer

The AD5263BRUZ200 from Analog Devices Inc. is a state-of-the-art quad digital potentiometer that offers a perfect solution for applications requiring precise and reliable adjustment of resistance values. This digital potentiometer is designed to operate with dual power supplies ranging from ±2.7 V to ±5.5 V or a single supply of 2.7 V to 5.5 V, making it versatile for various power configurations.

With its four independent channels, each with a resistance of 200 kΩ, the AD5263BRUZ200 provides the flexibility needed for complex circuit designs. The device features a 256-position adjustment capability, allowing for fine-tuning of resistance with high accuracy. The digital interface of the device is controlled via a 3-wire SPI-compatible serial interface, which simplifies the integration into digital systems and ensures reliable communication with microcontrollers or digital signal processors.

The robust design of the AD5263BRUZ200 ensures that it can withstand harsh operating conditions, making it an ideal choice for industrial, automotive, and consumer applications where stability and durability are critical. The potentiometer's package is a TSSOP-24, which is compact and suitable for space-constrained applications while providing excellent thermal performance.

Key features of the AD5263BRUZ200 include:

  • Quad-channel, 256-position adjustment
  • 200 kΩ resistance per channel
  • Dual ±2.7 V to ±5.5 V or single 2.7 V to 5.5 V supply operation
  • Nonvolatile memory stores wiper settings
  • Power-on recall of wiper settings
  • 3-wire SPI-compatible serial interface
  • Compact TSSOP-24 package

This digital potentiometer also features nonvolatile memory (EEPROM), which allows it to store and recall the wiper settings upon power-up, providing a consistent performance between power cycles. The AD5263BRUZ200 is an ideal choice for applications such as programmable filters, amplifier adjustments, and signal conditioning circuits where precise calibration or trimming is essential.

For designers and engineers looking for a reliable and high-performing solution for their adjustable resistance needs, the AD5263BRUZ200 from Analog Devices Inc. offers the perfect blend of precision, flexibility, and durability.

You May Also Be Interested in

Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24DIP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 2/10/10/50KOHM 20SOIC / Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 10KOHM 257TAP 10MSOP
Lowest to $2.5927
Maxim Integrated
IC DGTL POT 50KOHM 256TAP 10UMAX / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-uMAX/uSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 100TAP 8DIP / Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
Need more? Email Us
Maxim Integrated
IC DGTL POT 100KOHM 64TAP 14TDFN / Digital Potentiometer 100k Ohm 1 Circuit 64 Taps I²C Interface 14-TDFN (3x3)
Need more? Email Us
Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866
Microchip Technology
IC DGTL POT 5KOHM 257TAP 8SOIC / Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Lowest to $1.5988

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1963 $56.7852
9+ $11.6482 $104.8338
14+ $11.2842 $157.9788
19+ $10.9202 $207.4838
24+ $10.5562 $253.3488
32+ $9.4642 $302.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess