EN
  • EN
  • DE

LTC2872IUHF#TRPBF

Part No LTC2872IUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/4 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1208962-LTC2872IUHF#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)- Interface- Drivers, Receivers, Transceivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Transceiver
Protocol Multiprotocol
Duplex Full
Receiver Hysteresis 190 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian LTC2872IUHF#TRPBF CAD Model

Description

The LTC2872IUHF#TRPBF from Analog Devices Inc. is a versatile and high-performance interface transceiver designed to cater to a wide array of communication protocols. This robust component is capable of interfacing with RS232, RS485, and RS422 standards, making it a highly adaptable solution for mixed-signal applications. With its integrated support for multiple protocols, the LTC2872 simplifies design and reduces board space requirements, making it an ideal choice for industrial, automotive, and communication systems.

Key Features

  • Multi-Protocol Support: Compatible with RS232, RS485, and RS422 communication standards, providing a versatile interface solution.
  • Integrated Charge Pump: Features an onboard charge pump that generates the necessary voltage levels for RS232 operation without the need for additional external components.
  • Adjustable Driver Slew Rates: Offers configurable driver slew rates to optimize signal integrity and electromagnetic compatibility (EMC) across different cable lengths and data rates.
  • High ESD Protection: Equipped with robust electrostatic discharge (ESD) protection, safeguarding the device against transient voltage spikes and enhancing system reliability.
  • Hot Swap Capability: Includes a hot-swap feature that prevents glitches on the data bus during live insertion and removal of boards.
  • Automatic Receiver Termination: Provides an automatic receiver termination feature, which simplifies the design by eliminating the need for external termination resistors.
  • Low Power Shutdown: Supports a low power shutdown mode, significantly reducing power consumption when the interface is not in use.

Applications

  • Industrial Control Systems
  • Automotive Networks
  • Data Communication Systems
  • Point of Sale (POS) Terminals
  • Networked Security Systems

Product Specifications

The LTC2872IUHF#TRPBF operates over a temperature range of -40°C to +85°C and comes in a compact 32-lead QFN package. Its supply voltage ranges from 3.0V to 5.5V, accommodating various system power rails. The device is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process.

With its combination of multi-protocol support, high-level integration, and ease of use, the LTC2872IUHF#TRPBF from Analog Devices Inc. is a comprehensive solution for your interface needs.

You May Also Be Interested in

Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4884 $58.4652
7+ $15.9905 $111.9335
10+ $15.4908 $154.9080
14+ $14.9911 $209.8754
18+ $14.4914 $260.8452
24+ $12.9923 $311.8152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess