EN
  • EN
  • DE

AD5274BRMZ-100

Part No AD5274BRMZ-100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 256TAP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name AD5274
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909395-AD5274BRMZ-100
Ultra Librarian 3D Model Ultra Librarian AD5274BRMZ-100 CAD Model

Description

Analog Devices AD5274BRMZ-100 Digital Potentiometer

The AD5274BRMZ-100, manufactured by Analog Devices Inc., is a high-performance digital potentiometer that offers a compact and precise solution for adjusting and controlling resistance values in electronic circuits. This device is part of Analog Devices' portfolio of digital potentiometers, which are designed to provide reliable and accurate performance in a wide range of applications, including industrial automation, automotive systems, and consumer electronics.

Key Features

  • Resistance Value: The AD5274BRMZ-100 provides a total end-to-end resistance of 100 kΩ with an impressive tolerance of ±1%.
  • Resolution: It features a 256-position resolution, which allows for fine adjustments to the resistance with each step change corresponding to approximately 0.39% of the full-scale value.
  • Interface: The device is equipped with an I2C-compatible serial interface, facilitating easy communication with microcontrollers or other digital systems for remote adjustments.
  • Nonvolatile Memory: It includes a nonvolatile memory (EEPROM) feature for storing the last position in the event of a power-down scenario, ensuring consistent performance and settings retention.
  • Power Supply: The potentiometer operates with a single supply voltage ranging from 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • Package: The component is housed in a compact 10-lead MSOP (Mini Small Outline Package), which is conducive to space-constrained applications.
  • Temperature Range: It is designed to function reliably over an extended industrial temperature range of -40°C to +125°C.

Applications

The AD5274BRMZ-100 can be utilized in various applications where precision digital control of resistance is required. It is particularly useful for calibration and adjustment of analog signals in real-time without the need for mechanical potentiometer intervention. Typical applications include:

  • Programmable Voltage-to-Current Conversion
  • Programmable Filters and Delays
  • Adjustable Power Supplies
  • LED Brightness Control
  • Automotive Electronics Adjustments

With its robust feature set and reliable performance, the AD5274BRMZ-100 from Analog Devices Inc. is an excellent choice for designers looking to integrate digital resistance tuning into their systems.

You May Also Be Interested in

Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6729 $51.4206
34+ $3.0136 $102.4624
52+ $2.9195 $151.8140
71+ $2.8253 $200.5963
92+ $2.7311 $251.2612
123+ $2.4486 $301.1778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess