EN
  • EN
  • DE

AD5301BRT

Part No AD5301BRT
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description +2.5 V to +5.5 V, 120 uA, 2-Wire Interface, Voltage Output 8-/10-/12-Bit DACs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136079-AD5301BRT
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5301BRT CAD Model

Description

Analog Devices Inc. AD5301BRT: A Compact, High-Performance DAC

The AD5301BRT from Analog Devices Inc. is a high-quality, single 8-bit digital-to-analog converter (DAC) that offers exceptional performance in a compact package. Designed for precision applications that require a small footprint and low power consumption, the AD5301BRT is an ideal solution for portable and space-constrained applications.

This DAC features a 2.5 V to 5.5 V power supply range, making it versatile for various systems. It also boasts of a guaranteed monotonic by design feature, ensuring reliable and consistent output for the lifespan of the device. The AD5301BRT operates at temperatures ranging from -40°C to +105°C, making it suitable for industrial environments and outdoor applications.

One of the key highlights of the AD5301BRT is its power-down function, which reduces the current consumption to a mere 200 nA at 5 V, making it an energy-efficient choice for battery-powered devices. Additionally, its fast settling time and low glitch energy provide high-speed performance with minimal disturbance, which is critical for precision-driven tasks.

The device is available in a 6-lead SOT-23 package, which is renowned for its small size, and it utilizes a three-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards. This level of compatibility ensures that the AD5301BRT can easily be integrated into a wide range of existing and new systems.

With its on-chip output buffer amplifier, the AD5301BRT can drive both capacitive and resistive loads, providing designers with greater flexibility in interfacing with subsequent analog circuitry. The product also features a power-on reset that ensures the DAC output powers up at zero volts and remains there until a valid write to the device takes place.

In summary, the Analog Devices Inc. AD5301BRT DAC is a high-performance, easy-to-use component suitable for a wide array of applications, including portable battery-powered devices, digital gain and offset adjustment, programmable voltage and current sources, and process control applications. Its small size, low power consumption, and robust interface options make it a versatile and reliable choice for designers and engineers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Lowest to $9.8522
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Texas Instruments
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2613 $65.0452
8+ $13.3426 $106.7408
12+ $12.9257 $155.1084
16+ $12.5087 $200.1392
21+ $12.0918 $253.9278
28+ $10.8409 $303.5452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,729 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess