EN
  • EN
  • DE

AD5301BRTZ-REEL7

Part No AD5301BRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT 2WIRE I2C SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 8μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Supply
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) ±0.15, ±0.02
Temperature Range - Operating -40°C to 105°C
Case / Package SOT-23-6
Win Source Part Number 126249-AD5301BRTZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5301BRTZ-REEL7 CAD Model

Description

Product Overview: AD5301BRTZ-REEL7

The AD5301BRTZ-REEL7 is a high-performance, single 8-bit digital-to-analog converter (DAC) from Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision DAC is designed to offer a compact, cost-effective solution for applications requiring digital signal conversion to analog format.

Key Features

  • Resolution: 8-bit DAC which provides sufficient granularity for a wide range of applications.
  • Output Type: Voltage output that can easily interface with other analog components.
  • Reference Type: On-chip, ensuring high accuracy and reduced external component count.
  • Package: Supplied in a small SOT-23 package, ideal for space-constrained applications.
  • Power Supply: Single 2.5V to 5.5V supply, accommodating a variety of logic levels and reducing power requirements.
  • Low Power Operation: Consumes just 115 µA at 3V, making it suitable for battery-powered and portable devices.
  • Settling Time: Fast settling time to ensure quick response to input changes.
  • Interface: I²C-compatible serial interface allowing for easy integration into digital systems.
  • Temperature Range: Operating temperature range from -40°C to +105°C, ensuring reliable performance across various environments.

Applications

The AD5301BRTZ-REEL7 is versatile and can be used in a variety of applications, including:

  • Portable battery-powered devices
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Process control and servo loops
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD5301BRTZ-REEL7 is no exception. This product is manufactured to the highest standards and has undergone rigorous testing to ensure its performance and durability over time.

Ordering Information

The AD5301BRTZ-REEL7 comes in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and shipping information, please consult the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9848 $59.7720
36+ $3.2698 $117.7128
55+ $3.1682 $174.2510
76+ $3.0654 $232.9704
98+ $2.9637 $290.4426
131+ $2.6565 $348.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess