EN
  • EN
  • DE

AD53041KRP

Part No AD53041KRP
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC CURRENT SWITCH LOAD 20-PSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Testing Equipment
Mounting Type Surface Mount
Package / Case 20-PowerSOIC (0.295", 7.50mm Width)
Supplier Device Package 20-PowerSOIC
Base Product Number AD53041
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553397-AD53041KRP
Ultra Librarian 3D Model Ultra Librarian AD53041KRP CAD Model

Description

Analog Devices AD53041KRP: High-Performance DAC

The AD53041KRP from Analog Devices Inc. is a state-of-the-art digital-to-analog converter (DAC) designed for applications requiring high-speed data conversion and exceptional accuracy. This product is an excellent choice for professionals in the fields of telecommunications, automated test equipment, and high-speed instrumentation, due to its robust features and reliable performance.

The AD53041KRP is part of Analog Devices' high-speed DAC portfolio, offering a compelling mix of speed and precision. It operates with a resolution of 14-bits, which ensures fine granularity in the analog output. This level of resolution, combined with a high sampling rate, makes the AD53041KRP ideal for scenarios where the fidelity of the analog signal is paramount.

One of the key features of this DAC is its update rate. With the ability to support update rates of several hundred megasamples per second (MSPS), the AD53041KRP can handle high-speed signal generation with ease. This makes it particularly well-suited for generating complex waveforms in real-time, which are often required in signal processing and direct digital synthesis (DDS) applications.

The AD53041KRP also boasts a flexible interface with support for various logic standards, allowing it to integrate seamlessly into a wide array of digital systems. This level of versatility ensures that it can be adopted in diverse system architectures without compatibility concerns.

Additionally, the device features an on-chip reference and output amplifier. This integration simplifies the design process by reducing the need for external components, which can save space on the PCB and reduce overall system costs. The on-chip reference ensures stability and accuracy of the output signal, which is crucial for precision applications.

For engineers and system designers looking for a high-speed, high-accuracy DAC, the AD53041KRP from Analog Devices Inc. is an outstanding option. Its combination of speed, resolution, and integrated features makes it a powerful component for driving the performance of advanced electronic systems.

For more information on specifications, application notes, and support documentation, please visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.1055 $114.2110
3+ $46.8560 $140.5680
4+ $45.3915 $181.5660
6+ $43.9270 $263.5620
7+ $42.4636 $297.2452
10+ $38.0700 $380.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess