EN
  • EN
  • DE

AD5308WARUZ-REEL7

Part No AD5308WARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT OCTAL 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 8
Number of D/A Converters 8
Settling Time 8μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 2.5 V ~ 5.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
INL/DNL (LSB) ±0.15, ±0.02
Architecture String DAC
Operating Temperature Range -40°C ~ 125°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767107-AD5308WARUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5308
Introduction Date June 19, 2002
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5308WARUZ-REEL7 CAD Model

Description

Product Overview: AD5308WARUZ-REEL7

The AD5308WARUZ-REEL7 is a high-performance, octal, 8-bit buffered voltage output digital-to-analog converter (DAC) produced by Analog Devices Inc. This advanced component is designed to deliver precision and accuracy in a variety of applications, ranging from process control systems to digital gain and offset adjustment.

Key Features

  • Resolution: 8-bit octal DAC, providing a fine level of control over output voltages.
  • Output Range: The DAC offers a selectable output range, giving designers the flexibility to choose the most appropriate voltage levels for their specific applications.
  • Interface: It features a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a wide range of microcontrollers and digital signal processors.
  • Power Supply: The device operates from a single 2.5V to 5.5V power supply, accommodating various system power requirements.
  • Package: Supplied in a compact TSSOP-16 package, the AD5308WARUZ-REEL7 is optimized for space-constrained applications.
  • Temperature Range: With an industrial temperature range of -40°C to +105°C, the DAC is suitable for harsh environments.
  • Reel Packaging: The REEL7 suffix indicates that the product is provided in tape and reel packaging, which is ideal for automated manufacturing processes.

Applications

The AD5308WARUZ-REEL7 is versatile enough to be used in a range of applications, including:

  • Portable battery-powered instruments
  • Digital gain and offset adjustment
  • Data acquisition systems
  • Industrial control systems
  • Automotive systems

Manufacturer

Analog Devices Inc. is a world leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits that help solve the toughest engineering challenges. The AD5308WARUZ-REEL7 is a testament to their commitment to high-quality and reliable products that push the boundaries of performance and integration.

You May Also Be Interested in

Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess