EN
  • EN
  • DE

AD5317RBCPZ-RL7

Part No AD5317RBCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 10 Bit Digital to Analog Converter 4 16-LFCSP (3x3)
Manufacturer Analog Devices Inc.
Series nanoDAC®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-WFQFN Exposed Pad, CSP
Case / Package 16-LFCSP (3x3)
Family Name AD5317
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5317RBCPZ-RL7TR, AD5317RBCPZ-RL7CT, AD5317RBCPZ-RL7DKR, AD5317RBCPZRL7
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909417-AD5317RBCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5317RBCPZ-RL7 CAD Model

Description

The AD5317RBCPZ-RL7 is a high-performance, quad-channel, 10-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This DAC is part of the AD5317 series and is known for its compact size, high accuracy, and low power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Resolution: 10-bit resolution provides fine-grain output voltage control, allowing for precise analog signal generation.
  • Channels: Quad-channel output enables the simultaneous control of four separate signals, increasing system complexity and functionality.
  • Interface: I²C-compatible serial interface ensures easy integration with most microcontrollers and digital systems.
  • Power Supply: Single 2.5 V to 5.5 V supply voltage range makes it suitable for both 3.3 V and 5 V logic systems.
  • Package: Housed in a compact 10-lead LFCSP (Lead Frame Chip Scale Package), the AD5317RBCPZ-RL7 minimizes board space and is ideal for space-constrained applications.
  • Temperature Range: Operating temperature range from -40°C to +105°C ensures reliable performance across various environmental conditions.

Applications

The versatility of the AD5317RBCPZ-RL7 allows it to be used in numerous applications such as:

  • Process control and automation systems
  • Data acquisition systems
  • Portable battery-powered instruments
  • Digital gain and offset adjustment
  • Automotive electronics

Why Choose AD5317RBCPZ-RL7?

For designers and engineers looking for a reliable DAC with multiple output channels, the AD5317RBCPZ-RL7 offers an excellent balance between performance and size. Its ease of interfacing, coupled with its robust operating temperature range, makes it a go-to choice for both simple and complex systems. With Analog Devices Inc.'s reputation for quality, this DAC stands out as a top choice for ensuring accurate and stable analog outputs in your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5003 $54.0036
28+ $3.6926 $103.3928
42+ $3.5772 $150.2424
58+ $3.4618 $200.7844
75+ $3.3464 $250.9800
100+ $3.0002 $300.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess