EN
  • EN
  • DE

AD5320BRTZ

Part No AD5320BRTZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1450+
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 713300-AD5320BRTZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5320BRTZ CAD Model

Description

The AD5320BRTZ is a high-performance, single 12-bit digital-to-analog converter (DAC) from the renowned manufacturer, Analog Devices Inc. Designed with precision and versatility in mind, this compact component is an essential part of various electronic applications, ranging from industrial automation to sophisticated communication systems.

Key Features

  • Resolution: 12-bit DAC offers fine-grained analog output, allowing for precise control over the signals being generated.
  • Output Type: Voltage output with an internal amplifier, capable of driving 4 mA to 20 mA loop configurations.
  • Interface: A 3-wire serial interface that supports high-speed SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it highly adaptable to various microcontroller architectures.
  • Settling Time: Fast settling time ensures quick response to command changes, which is critical for real-time applications.
  • Power Supply: Single 2.5 V to 5.5 V supply operation, which is convenient for systems with varying power supply standards.
  • Package: The device comes in a small, surface-mountable SOT-23 package, making it ideal for space-constrained applications.

Applications

The AD5320BRTZ is suitable for a wide array of applications due to its high resolution and ease of integration. It is commonly used in:

  • Process Control: Precise DACs are critical for controlling actuators and sensors in industrial environments.
  • Data Acquisition Systems: Accurate digital-to-analog conversion is key for signal generation in data acquisition.
  • Portable Battery-Powered Instruments: The low power consumption of the AD5320BRTZ makes it ideal for handheld devices.
  • Waveform Generation: Utilized in generating complex waveforms for testing and research.

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The AD5320BRTZ is backed by comprehensive technical support and documentation, making it a trustworthy choice for engineers and designers seeking a reliable DAC solution for their electronic projects.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess