The AD5321BRM-REEL is a high-performance, single 12-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision DAC is designed for easy integration into various industrial, medical, and communication systems where accurate digital-to-analog conversion is critical.
Key Features
- Resolution: 12-bit DAC provides fine-grain output with high accuracy.
- Output Type: Voltage output with an external reference that provides flexibility in setting the DAC range.
- Interface: 2-wire serial interface compatible with I²C protocols, enabling easy communication with most microcontrollers and digital systems.
- Power Supply: Single 2.5V to 5.5V supply operation, making it suitable for low-power and battery-operated systems.
- Package: Available in a compact MSOP (Micro Small Outline Package) that is ideal for space-constrained applications.
- Temperature Range: Operates across an industrial temperature range of -40°C to +105°C, ensuring reliability in harsh environments.
Applications
The AD5321BRM-REEL DAC is versatile and can be used in a variety of applications, including:
- Process control and automation systems
- Data acquisition systems
- Digital gain and offset adjustment
- Portable battery-powered instruments
- Medical equipment
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the AD5321BRM-REEL is no exception. Each unit is built to meet high standards of performance and reliability. The product is available in a tape and reel format, making it suitable for automated assembly processes, and is designated with the "REEL" suffix to indicate this packaging option.
With its robust feature set and reliable performance, the AD5321BRM-REEL from Analog Devices Inc. is an excellent choice for designers looking for a precise and efficient DAC solution for their next project.