The AD5328ARU from Analog Devices Inc. is a highly integrated digital-to-analog converter (DAC) that provides precision voltage outputs. This device is part of a family of octal, 12-bit, serial input, voltage-output DACs. Designed to deliver high performance in a compact package, the AD5328ARU is an ideal solution for applications requiring multiple DACs in a limited space.
Key Features:
- Resolution: 12-bit
- Channels: 8 independent DAC channels
- Interface: 3-wire serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards
- Output Range: 2.5 V to 5.5 V reference with a corresponding output voltage range
- Settling Time: Fast settling time of 5 µs to enhance the throughput
- Supply Voltage: Operates from a 2.5 V to 5.5 V power supply, making it suitable for both 3V and 5V systems
- Power Consumption: Low power operation with a typical standby current of 0.4 µA
- Package: Housed in a TSSOP-16 package, providing a space-saving footprint
Applications:
The AD5328ARU is versatile and can be used in a wide range of applications, including:
- Process control and industrial automation
- Data acquisition systems
- Digital gain and offset adjustment
- Programmable voltage and current sources
- Programmable attenuators
Performance Advantages:
The AD5328ARU offers excellent performance, including high accuracy and low power consumption. Its integrated output amplifiers, reference, and LDAC features allow for simplified design and reduced external component count. The device's ability to interface with multiple standards makes it easily adaptable to a variety of digital systems.
Reliability and Support:
Analog Devices Inc. is known for its commitment to quality and reliability. The AD5328ARU is built to meet high standards, ensuring consistent performance and longevity. Technical support and comprehensive documentation are available to assist with integration and troubleshooting.