EN
  • EN
  • DE

AD5335BRUZ

Part No AD5335BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 10BIT V-OUT 24TSSOP  /  10 Bit Digital to Analog Converter 4 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 10
Number of D/A Converters 4
Settling Time 9µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 2.5V ~ 5.5V
Voltage - Supply, Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.05
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Mounting SMD (SMT)
Base Product Number AD5335
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD5335BRUZ,-2735-AD5335BRUZ,2156-AD5335BRUZ
Standard Package 62
Win Source Part Number 1209724-AD5335BRUZ
Ultra Librarian 3D Model Ultra Librarian AD5335BRUZ CAD Model

Description

Product Overview: AD5335BRUZ by Analog Devices Inc.

The AD5335BRUZ is a high-performance digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model is part of the AD5335 series, which is known for its exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including process control, data acquisition systems, and digital signal processing.

This 8-bit DAC features a compact TSSOP package and operates on a 2.5V to 5.5V supply, providing design flexibility for both portable and fixed equipment. With its dual DAC channels, the AD5335BRUZ allows for simultaneous output of two analog signals from digital input, which can be particularly useful in systems requiring multi-channel output with minimal space usage.

The device boasts an impressive settling time, ensuring rapid response to command signals, and its low power consumption makes it suitable for battery-operated devices. In addition to its performance characteristics, the AD5335BRUZ includes a power-down feature that further reduces power consumption when the DAC is not in active use.

Interfacing with the AD5335BRUZ is made easy through its serial interface, which is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards. This flexibility ensures that the DAC can be integrated into a variety of existing systems without the need for significant hardware changes.

For designers and engineers looking for a reliable and precise DAC solution, the AD5335BRUZ offers a compelling mix of features. Its precision, combined with low power consumption and ease of use, make it a go-to component for those seeking to improve the performance and efficiency of their electronic systems.

Whether your application is in industrial, communication, or consumer electronics, the AD5335BRUZ from Analog Devices Inc. stands out as a versatile and dependable choice for your analog output needs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess