EN
  • EN
  • DE

AD5337ARM-REEL7

Part No AD5337ARM-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT DUAL 2-WIRE 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 8
Number of D/A Converters 2
Settling Time 8μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) ±0.15, ±0.02
Temperature Range - Operating -40°C to 105°C
Case / Package 8-MSOP
Win Source Part Number 1012240-AD5337ARM-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5337ARM-REEL7 CAD Model

Description

Product Overview: AD5337ARM-REEL7

The AD5337ARM-REEL7 is a high-performance, dual 8-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leading innovator in precision high-performance signal processing technology. This compact and efficient component is designed to meet the demanding requirements of modern electronic systems, providing a reliable and precise solution for digital-to-analog conversion applications.

Key Features

  • Dual 8-bit DACs: The device includes two independent DAC channels, allowing for simultaneous output of two separate analog signals from digital inputs.
  • Compact Package: Housed in a small MSOP (Mini Small Outline Package), the AD5337ARM-REEL7 is optimized for space-constrained applications.
  • Wide Supply Range: It operates from a 2.5V to 5.5V supply, making it versatile for use in various systems with different power requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the device offers a power-down mode to further reduce power consumption when not in active use.
  • High-Speed Interface: The DAC features a high-speed serial interface that supports SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring compatibility with a wide range of microcontrollers and digital systems.
  • On-Chip Output Buffer: Each DAC channel has an on-chip output buffer that can drive the output to both ground and the reference voltage.
  • Guaranteed Monotonic: The DAC outputs are guaranteed monotonic, providing stable and predictable analog output for the entire 8-bit resolution range.

Applications

The AD5337ARM-REEL7 is suitable for a diverse array of applications due to its precision and flexibility. Common uses include:

  • Portable battery-powered instruments
  • Digital gain and offset adjustment
  • Industrial control systems
  • Programmable voltage and current sources
  • Data acquisition systems

With its combination of dual-channel output, compact size, and low power consumption, the AD5337ARM-REEL7 is an ideal choice for designers looking for a high-quality DAC solution that can easily integrate into a variety of electronic products and systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5384 $50.7680
43+ $2.3747 $102.1121
66+ $2.2928 $151.3248
94+ $2.1290 $200.1260
123+ $2.0471 $251.7933
153+ $1.9653 $300.6909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,860 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess