EN
  • EN
  • DE

AD534TH/883B

Part No AD534TH/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULTIPLIER/DIVIDER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package / Case TO-100-10 Metal Can
Supplier Device Package TO-100-10
Base Product Number AD534
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909433-AD534TH/883B
Ultra Librarian 3D Model Ultra Librarian AD534TH/883B CAD Model

Description

Product Overview: AD534TH/883B

The AD534TH/883B is a high-performance, precision integrated circuit multiplier from Analog Devices Inc. This device is renowned for its exceptional accuracy and versatility, making it an ideal choice for a wide range of applications including analog computation, signal processing, and automatic gain control systems.

Key Features

  • High Precision: The AD534TH/883B offers excellent linearity, with a maximum nonlinearity of only 0.1% for the J and K grades at room temperature. This ensures precise multiplication, division, and square rooting operations.
  • Wide Dynamic Range: With a dynamic range of 80 dB, the device is capable of processing signals with large variations in amplitude, maintaining accuracy across the entire range.
  • Low Power Consumption: The device operates efficiently, with a low quiescent current, making it suitable for battery-powered or energy-sensitive applications.
  • High Temperature Operation: The "TH" version signifies that the device is designed to operate reliably in high-temperature environments, making it ideal for military and aerospace applications.
  • Monolithic Construction: The AD534TH/883B is built using a monolithic construction which enhances its reliability and reduces susceptibility to thermal and stress-induced errors.
  • Laser Trimmed: To ensure high accuracy, the resistors are laser trimmed, which allows for precise adjustments during the manufacturing process.

Applications

The versatility of the AD534TH/883B allows it to be used in various high-performance applications. It is particularly well-suited for use in analog processors where it can perform complex mathematical operations. In addition, it is commonly found in control systems, instrumentation, and ATE equipment where precision signal processing is required. The robust design of the AD534TH/883B also makes it a reliable choice for military and aerospace applications where components must withstand harsh conditions.

Quality and Reliability

Analog Devices Inc. is committed to producing high-quality products, and the AD534TH/883B is no exception. It is manufactured to meet the stringent requirements of the 883B standard, ensuring its performance and reliability in critical applications. Each device is rigorously tested and certified to meet the high standards expected by engineers and professionals in the field.

You May Also Be Interested in

Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Lowest to $55.4744
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $53.1127
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR
Lowest to $0.0347
Analog Devices Inc.
IC MULTIPLIER 10V 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Analog Devices Inc.
8 X 8 CMOS MULTIPLIER
Need more? Email Us
Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $16.8087
Harris Corporation
ANALOG MULTIPLIER
Lowest to $7.9827
Analog Devices Inc.
IC MULTIPLIER/DIVIDER 20CLCC / Analog Multiplier/Divider 4-Quadrant 20-CLCC (9x9)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess