EN
  • EN
  • DE

SN74AUP1G07DCKT

Part No SN74AUP1G07DCKT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-POWER SINGLE BUFFER/DRIVER WITH OPEN-DRAIN OUTPUTS | IC BUF NON-INVERT 3.6V SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number 74AUP1G07
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254072-SN74AUP1G07DCKT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G07DCKT CAD Model

Description

Product Overview: SN74AUP1G07DCKT by Texas Instruments

The SN74AUP1G07DCKT is a high-performance, single-buffer gate with open-drain output from Texas Instruments, designed to offer a compact and power-efficient solution for a wide range of applications. This integrated circuit is part of Texas Instruments' advanced ultra-low power (AUP) series, which is engineered to operate with a very low power supply while maintaining excellent speed and performance characteristics.

Key Features

  • Low Power Consumption: The device is optimized for ultra-low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages from 0.8V to 3.6V, providing design flexibility across various logic levels and compatibility with modern low-voltage systems.
  • High-Speed Operation: Despite its low power design, the SN74AUP1G07DCKT does not compromise on speed, offering fast performance that is suitable for high-speed signal processing tasks.
  • Open-Drain Output: The open-drain configuration allows for wired-OR logic connections and interfacing with different voltage levels, making it versatile for complex circuit designs.
  • ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuitry, ensuring robustness and reliability in harsh environments.
  • Small Footprint: Housed in a compact SC70 package, the SN74AUP1G07DCKT is designed to save valuable board space in space-constrained applications.

Applications

The SN74AUP1G07DCKT is suitable for a variety of applications, including but not limited to:

  • Mobile Phones
  • Portable Electronics
  • Wearable Devices
  • Computing
  • Data Communication
  • Signal Conditioning
  • Logic Level Translation

With its low power consumption, high-speed operation, and versatile voltage compatibility, the SN74AUP1G07DCKT is an excellent choice for designers looking to enhance their electronic systems with a reliable and efficient logic solution. Texas Instruments' commitment to quality ensures that this product will meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,850 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess