EN
  • EN
  • DE

AD537SD

Part No AD537SD
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description Integrated Circuit Voltage-to-Frequency Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Voltage to Frequency
Frequency - Max 100kHz
Full Scale ±30ppm/°C
Linearity ±0.05%
Mounting Style Through Hole
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
RoHS State Request Verification
Win Source Part Number 1136189-AD537SD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD537SD CAD Model

Description

Analog Devices AD537SD: Precision Integrated Circuit Temperature Transducer

The AD537SD from Analog Devices Inc. is a state-of-the-art integrated circuit temperature transducer that provides a high level of accuracy and precision in temperature measurement applications. This innovative product is designed to offer a direct Celsius (Centigrade) temperature reading with a linear voltage output proportional to the temperature. The AD537SD is a versatile component suitable for a wide range of applications, including industrial controls, environmental monitoring, and medical equipment.

Key Features of the AD537SD:

  • Linear Temperature to Voltage Conversion: The AD537SD provides a linear voltage output that is directly proportional to the Celsius temperature, simplifying the design of temperature sensing systems.
  • Wide Temperature Range: This device is capable of accurately measuring temperatures from -55°C to +150°C, making it suitable for use in extreme environmental conditions.
  • High Accuracy: With a typical accuracy of ±1°C, the AD537SD ensures precise temperature readings, which is critical for applications requiring stringent temperature control.
  • Low Power Consumption: The device is designed for efficient operation, making it ideal for battery-powered or energy-sensitive applications.
  • Rugged Construction: The AD537SD is available in a hermetically sealed package, ensuring reliable performance in harsh environments.

Applications:

The Analog Devices AD537SD is well-suited for a variety of applications, including but not limited to:

  • Temperature monitoring and control systems in industrial automation
  • Environmental temperature measurement and data logging
  • Precision temperature compensation in electronic circuits
  • Medical equipment where accurate temperature readings are crucial
  • Automotive temperature sensing and control

In conclusion, the AD537SD from Analog Devices Inc. is a highly reliable and precise integrated circuit temperature transducer that simplifies the process of temperature measurement and control. Its robust design and high accuracy make it the go-to solution for engineers and designers looking for a dependable temperature sensing component.

You May Also Be Interested in

Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 8-DIP
Lowest to $2.9249
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 14SOIC
Lowest to $1.7462
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $13.1396
Burr Brown
VOLTAGE TO FREQUENCY CONVERTER / Volt to Frequency and Frequency to Volt Converter IC 500 kHz ±0.05% TO-100-10
Need more? Email Us
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Lowest to $3.0712
Analog Devices Inc.
Low Cost Monolithic Voltage-to-Frequency Converter | IC V-F CONVERTER MONO 8-SOIC
Lowest to $6.3672
Analog Devices Inc.
IC CONVERTER V TO FREQ 8-SOIC
Lowest to $65.6941
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 8-SOIC
Lowest to $2.6302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.4662 $80.9324
4+ $33.2031 $132.8124
5+ $32.1655 $160.8275
7+ $31.1279 $217.8953
9+ $30.0903 $270.8127
12+ $26.9775 $323.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess