EN
  • EN
  • DE

AD5380BSTZ-3

Part No AD5380BSTZ-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 40-Channel, 3 V/5 V, Single-Supply 12-Bit, denseDAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Number of D/A Converters 40
Settling Time 8μs
Output Type Voltage - Buffered
Data Interface I2C, Parallel, SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±4 (Maximum), -1/+2 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 85°C
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1136191-AD5380BSTZ-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name AD5380
Introduction Date March 21, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD5380BSTZ-3 CAD Model

Description

AD5380BSTZ-3: A High-Performance DAC from Analog Devices Inc.

The AD5380BSTZ-3 is a state-of-the-art digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is part of the AD5380 series, which is renowned for its high data throughput and accuracy, making it an ideal choice for a wide range of applications including automated test equipment, digital signal processing, and high-end industrial automation.

The AD5380BSTZ-3 features a 32-channel, 14-bit DAC, offering exceptional multi-channel integration. Each of the 32 channels has its own DAC register, allowing for independent setting of each output. The device operates with a 3V power supply, which is optimal for lower power consumption while maintaining high performance. This makes it suitable for portable and battery-operated equipment where power efficiency is crucial.

One of the key benefits of the AD5380BSTZ-3 is its high-speed serial interface, which supports standard SPI, QSPI, MICROWIRE, and DSP interface standards. This versatility ensures that the DAC can be easily integrated into a variety of digital systems without the need for complex interfacing solutions. Additionally, the device includes a power-on reset to ensure that the DAC outputs power up to zero scale or midscale and remain there until a valid write takes place. This provides a predictable startup behavior, which is especially important in sensitive applications.

The AD5380BSTZ-3 is packaged in a compact 64-lead LQFP (Low-profile Quad Flat Package), which minimizes board space and is suitable for space-constrained applications. Furthermore, the DAC is specified over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

With its combination of high integration, precision, and ease of use, the AD5380BSTZ-3 from Analog Devices Inc. is an excellent solution for designers looking to incorporate a high-quality DAC into their systems. Its robust feature set and reliable performance make it a go-to choice for engineers demanding the best in data conversion technology.

For more detailed information, datasheets, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $119.1415 $119.1415
2+ $115.2983 $230.5966
3+ $111.4550 $334.3650
4+ $99.9251 $399.7004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess