EN
  • EN
  • DE

AD5384BBC-5REEL7

Part No AD5384BBC-5REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT 40CH 5V 100CSBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series denseDAC
Packaging Reel package
Part Status Obsolete(EOL)
Resolution 14
Number of D/A Converters 40
Settling Time 8μs
Output Type Voltage - Buffered
Data Interface I2C, SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±4 (Maximum), -1/+2 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 85°C
Package 100-LFBGA, CSPBGA
Manufacturer Package 100-CSBGA (10x10)
Win Source Part Number 767135-AD5384BBC-5REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5384
Introduction Date December 01, 2003
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD5384BBC-5REEL7 CAD Model

Description

Product Overview: AD5384BBC-5REEL7

The AD5384BBC-5REEL7 is a high-performance, multi-channel digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leading global semiconductor company known for their precision engineering and state-of-the-art technology. This product is part of Analog Devices' extensive portfolio of DACs, which are widely recognized for their reliability, accuracy, and ease of integration into various electronic systems.

The AD5384BBC-5REEL7 features 16 independent DAC channels, each capable of converting digital signals into precise analog outputs. This makes it an ideal choice for complex applications that require multiple DACs, such as industrial automation, medical equipment, and communication systems. The device operates with a 5V power supply and is available in a space-saving surface-mount package, which is suitable for high-density circuit designs.

Key Features:

  • High Resolution: The AD5384BBC-5REEL7 boasts a 16-bit resolution, ensuring fine granularity and high precision in analog signal generation.
  • Multiple Channels: With 16 DAC channels, this component can manage multiple analog outputs simultaneously, simplifying circuit complexity and reducing the need for additional components.
  • Flexible Interface: It supports various serial interface standards, making it compatible with a wide range of microcontrollers and digital systems.
  • Integrated Features: The device includes on-chip output amplifiers, voltage reference, and power-on reset to the mid-scale or zero-scale, which help to reduce external component count and system cost.
  • Reliability: Analog Devices Inc. is known for its high-quality products, and the AD5384BBC-5REEL7 is designed to meet stringent performance criteria, ensuring reliable operation in demanding environments.

Applications:

  • Industrial Control Systems
  • Automated Test Equipment
  • Medical Instrumentation
  • Data Acquisition Systems
  • Digital Signal Processing

The AD5384BBC-5REEL7 is supplied in a reel packaging format, which facilitates efficient assembly for high-volume production. This product exemplifies Analog Devices' commitment to providing innovative solutions that enhance performance and streamline design processes for engineers and manufacturers worldwide.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess