The DS32EL0124SQ is a 12-Gbps 1:4 LVDS Fanout Buffer from National Semiconductor (now Texas Instruments). This device is designed to distribute high-speed serial data signals with minimal jitter and skew. It is commonly used in high-performance computing, data communication, and networking applications. As an end-of-life product, it may be found in legacy systems or specific applications where its unique characteristics are required.
Applications:
- High-Speed Data Distribution
- Backplane Interconnects
- High-Performance Computing
- Data Communication Systems
- Networking Equipment
Features:
- 1:4 Fanout Buffer: Distributes one input signal to four output signals.
- LVDS Signaling: Uses low-voltage differential signaling for high-speed data transmission.
- 12 Gbps Data Rate: Supports data rates up to 12 Gbps.
- Low Jitter: Minimizes jitter to maintain signal integrity.
- Low Skew: Minimizes skew between output signals for synchronized data transmission.
- Single 3.3V Supply: Operates from a single 3.3V power supply.
Benefits:
- High-Speed Data Transmission: Enables high-speed data transmission in demanding applications.
- Improved Signal Integrity: Minimizes jitter and skew to maintain signal integrity.
- Simplified System Design: Single 3.3V supply simplifies power supply requirements.
- Increased System Performance: Contributes to increased system performance by providing reliable data distribution.
- Reduced Board Space: Integrated 1:4 fanout buffer reduces board space requirements.
Additional Details:
The DS32EL0124SQ is typically available in a small surface mount package for high-density board assembly. Proper termination and impedance matching techniques are crucial to ensure optimal signal integrity. Refer to the datasheet for detailed electrical characteristics, timing specifications, and application guidelines. Given its end-of-life status, sourcing this component might require contacting specialized distributors or utilizing remaining stock.