EN
  • EN
  • DE

AD540JH

Part No AD540JH
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018594-AD540JH
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD540JH CAD Model

Description

The AD540JH from Analog Devices Inc. is a high-performance operational amplifier that has been meticulously engineered to deliver exceptional precision and reliability. This component is ideally suited for applications requiring low noise, high input impedance, and minimal distortion.

Key Features:

  • Low Noise Performance: The AD540JH boasts an exceptionally low noise level, making it perfect for sensitive audio applications and instrumentation.
  • High Input Impedance: With its high input impedance, the AD540JH minimizes the loading of the signal source, preserving signal integrity.
  • Low Total Harmonic Distortion (THD): This operational amplifier has a very low THD, ensuring high-fidelity signal amplification with minimal distortion.
  • Wide Bandwidth: The device offers a wide frequency response, making it suitable for a broad range of applications from DC to MHz frequencies.
  • Durable Construction: Encased in a robust package, the AD540JH is designed to withstand challenging environmental conditions and provide reliable performance over a long operational lifespan.

Applications:

The AD540JH operational amplifier is versatile and can be used in a variety of electronic circuits. It is particularly well-suited for:

  • High-quality audio equipment
  • Precision instrumentation
  • Active filters
  • Data acquisition systems
  • Professional mixing and recording equipment

Technical Specifications:

Parameter Value
Supply Voltage (±V) ±15
Input Offset Voltage (mV) 1
Input Bias Current (nA) 30
Slew Rate (V/µs) 0.5
Common-Mode Rejection Ratio (CMRR) 100 dB

With its combination of features and robustness, the AD540JH from Analog Devices Inc. stands out as a superior choice for professionals seeking an op-amp that delivers both precision and performance.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Amic
Lowest to $2.1666
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Pericom
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess