EN
  • EN
  • DE

AD5422ACPZ

Part No AD5422ACPZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Single Channel, 12/16-Bit, Serial Input, Current Source & Voltage Output DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136216-AD5422ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5422ACPZ CAD Model

Description

Analog Devices AD5422ACPZ Single-Channel, Serial Input, 16-Bit, Current Source & Voltage Output DAC

The AD5422ACPZ from Analog Devices Inc. is a highly integrated, single-channel digital-to-analog converter (DAC) that offers a comprehensive solution for industrial control systems. Designed to operate with precision, this component provides both current source and voltage output options, making it an ideal choice for a wide range of applications such as programmable logic controllers (PLCs), distributed control systems (DCS), and other automation equipment.

Key Features:

  • Resolution: The device boasts a 16-bit resolution which ensures high precision in the output signal.
  • Output Range: It can provide a programmable current output range of 4 mA to 20 mA, 0 mA to 20 mA, or an enhanced range of 0 mA to 24 mA. Voltage output ranges from 0 V to 5 V, 0 V to 10 V, ±5 V, or ±10 V are also available.
  • Integrated Features: The AD5422ACPZ includes an on-chip output fault detection, on-chip reference, and a precision temperature sensor.
  • Flexible Serial Interface: It supports various serial interfaces, including 3-wire SPI, 4-wire SPI, and MICROWIRE™ digital interfaces, facilitating easy integration into existing systems.
  • Robustness: The device is specified over the industrial temperature range and is packaged in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.
  • Power Supply: A wide power supply range of 10.8 V to 55 V for AVDD, and -26.4 V to -3 V for VSS.

Applications:

  • Process Control: AD5422ACPZ can be used to control valves, actuators, and other variable elements in an automated process.
  • Industrial Automation: The DAC's precision and flexibility make it suitable for PLCs and DCS where accurate analog signals are paramount.
  • Data Acquisition Systems: Its high-resolution output is ideal for data acquisition systems that require precise control signals.

With its robust design and versatile functionality, the AD5422ACPZ is engineered to meet the stringent requirements of modern industrial environments. Analog Devices Inc. has combined their expertise in precision signal processing with integrated diagnostics to ensure reliable and accurate performance in your control systems.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.4437 $67.4437
2+ $55.3384 $110.6768
3+ $53.6091 $160.8273
4+ $51.8797 $207.5188
5+ $50.1504 $250.7520
7+ $44.9625 $314.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess