The AD544 from Analog Devices Inc. is a high-performance precision operational amplifier that has been engineered to deliver exceptional accuracy and stability. This operational amplifier is ideal for applications requiring low noise, high input impedance, and minimal voltage offset.
Key Features
- High Precision: The AD544 boasts a low offset voltage and drift, ensuring accuracy in high-precision circuits.
- Low Noise: With its low noise performance, the AD544 is suitable for audio and instrumentation applications where signal integrity is paramount.
- High Input Impedance: The FET inputs offer a high input impedance, making it ideal for buffer stages and sensor amplifiers.
- Wide Supply Range: The operational amplifier can be powered by a wide range of supply voltages, increasing its versatility in different circuit configurations.
- Internal Frequency Compensation: It comes with internal frequency compensation which simplifies circuit design by eliminating the need for external components.
Applications
The AD544 is designed to cater to a broad spectrum of applications. These include:
- Precision data acquisition systems
- Instrumentation amplifiers
- Active filters and integrators
- Professional audio equipment
- Strain gauge amplifiers
- Thermocouple amplifiers
Technical Specifications
| Parameter |
Value |
| Offset Voltage |
1 mV max |
| Input Bias Current |
30 pA max |
| Supply Voltage Range |
±4.5 V to ±18 V |
| Input Noise Voltage |
15 nV/√Hz (Typ at 1 kHz) |
| Gain Bandwidth Product |
4 MHz |
The AD544 from Analog Devices Inc. is a versatile and reliable component for any designer looking to create a high-fidelity and precise electronic system. Its combination of precision, low noise, and high input impedance makes it a preferred choice for professionals in the field.