EN
  • EN
  • DE

AD5501BRUZ

Part No AD5501BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 1
Settling Time 55µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Internal
Voltage - Supply, Analog 10V ~ 62V
Voltage - Supply, Digital 2.3V ~ 5.5V
INL/DNL (LSB) ±2 (Max), ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Type Surface Mount
Base Product Number AD5501
Standard Package 96 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909454-AD5501BRUZ
Ultra Librarian 3D Model Ultra Librarian AD5501BRUZ CAD Model

Description

The AD5501BRUZ is a high-performance, single-channel, 12-bit, serial input, digital-to-analog converter (DAC) designed by Analog Devices Inc. This precision DAC offers a flexible serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it an ideal choice for a wide range of applications including process control, data acquisition systems, and digital gain and offset adjustment.

Key Features

  • Resolution: 12-bit DAC resolution provides fine granularity for precise analog output control.
  • Output Range: The device features a programmable voltage output range, which can be adjusted to fit specific application needs.
  • Interface: Its versatile serial interface ensures easy integration with most microcontrollers and digital systems.
  • Package: Housed in a TSSOP-14 package, the AD5501BRUZ is compact and suitable for space-constrained applications.
  • Supply Voltage: Operates from a 2.7 V to 5.5 V supply, allowing for flexibility in various power environments.
  • Settling Time: Fast settling time ensures quick response to control inputs.

Applications

The AD5501BRUZ is designed for use in a multitude of applications that require precise digital control over an analog output. Its robust feature set makes it an excellent choice for:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Portable battery-powered instruments
  • Digital gain and offset adjustment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD5501BRUZ is built to meet the highest industry standards, ensuring stable and reliable performance in even the most demanding conditions.

For more detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their support team directly.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
Lowest to $7.1344
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess