EN
  • EN
  • DE

AD5541ABCPZ-REEL7

Part No AD5541ABCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 2.7-5.5V 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 16
Number of D/A Converters 1
Settling Time 1μs
Output Type Voltage - Unbuffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Operating Temperature Range -40°C ~ 125°C
Package 10-WFDFN Exposed Pad, CSP
Manufacturer Package 10-LFCSP-WD (3x3)
Win Source Part Number 767156-AD5541ABCPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5541
Introduction Date December 04, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5541ABCPZ-REEL7 CAD Model

Description

Product Overview: AD5541ABCPZ-REEL7

The AD5541ABCPZ-REEL7 is a high-performance, single-channel, 16-bit digital-to-analog converter (DAC) produced by the renowned semiconductor company, Analog Devices Inc. This precision DAC is designed to offer excellent accuracy and stability, making it an ideal choice for applications that demand a high-quality analog output from a digital signal. It is particularly suitable for use in industrial control systems, automated test equipment, and high-end audio equipment.

Key Features

  • Resolution: 16-bit accuracy ensures fine granularity and precise control over the analog output, providing a high level of detail in the resulting signal.
  • Output Range: The DAC operates with a flexible reference input, allowing for various output ranges that can be tailored to specific application needs.
  • Package: The device comes in a compact, lead frame chip scale package (LFCSP), specifically the 10-lead LFCSP (3mm x 3mm) variant, which is suitable for space-constrained applications.
  • Power Efficiency: With a low power consumption design, the AD5541ABCPZ-REEL7 is optimized for power-sensitive applications, contributing to the overall system efficiency.
  • Interface: It features a simple, versatile SPI-compatible serial interface that makes it easy to connect with a wide range of microcontrollers and digital systems.

Applications

  • Industrial Automation
  • Precision Instrumentation
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • High-End Audio Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD5541ABCPZ-REEL7 is no exception. It is designed to meet stringent industry standards, ensuring consistent performance and durability in a range of environmental conditions. The device is available in a reel package, denoted by the 'REEL7' suffix, which facilitates efficient handling and placement during the manufacturing process.

With its robust feature set and the backing of Analog Devices' reputation, the AD5541ABCPZ-REEL7 is an excellent choice for designers looking to integrate a reliable and precise DAC into their electronic systems.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
Lowest to $7.1344
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2700 $72.5400
4+ $29.7600 $119.0400
6+ $28.8300 $172.9800
8+ $27.9000 $223.2000
10+ $26.9700 $269.7000
13+ $24.1800 $314.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess