EN
  • EN
  • DE

AD5560JSVUZ-REEL

Part No AD5560JSVUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC DPS PROGRAMABLE W/DAC 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Power Supply
Applications Automatic Test Equipment
Mounting SMD
Package 64-TQFP Exposed Pad
Manufacturer Package 64-TQFP-EP (10x10)
Win Source Part Number 767159-AD5560JSVUZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD5560
Introduction Date September 17, 2009
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5560JSVUZ-REEL CAD Model

Description

The AD5560JSVUZ-REEL from Analog Devices Inc. is a high-performance, precision integrated circuit that is part of their extensive range of semiconductor products. This particular model is designed to cater to the demanding needs of advanced electronic systems, providing reliable and accurate performance in a variety of applications.

Key Features

  • High Precision: The AD5560JSVUZ-REEL is built to deliver high precision output, making it suitable for critical applications where accuracy is paramount.
  • Versatile Voltage Range: It operates across a wide voltage range, offering flexibility for different power requirements and compatibility with various types of electronic devices.
  • Robust Packaging: Supplied in a REEL package, it facilitates efficient handling and manufacturing, supporting automated assembly processes for high-volume production.
  • Temperature Range: The device is designed to function within a specified temperature range, ensuring stable performance under varying environmental conditions.
  • Quality Assurance: As with all Analog Devices Inc. products, the AD5560JSVUZ-REEL is manufactured to stringent quality standards, assuring reliability and longevity in the field.

Applications

The AD5560JSVUZ-REEL is ideal for a broad spectrum of applications. Its precision and versatility make it well-suited for:

  • Industrial Control Systems
  • Automated Test Equipment (ATE)
  • Precision Data Acquisition Systems
  • Medical Instrumentation
  • Telecommunications Infrastructure

Technical Specifications

The technical specifications of the AD5560JSVUZ-REEL include:

  • Package Type: REEL
  • Operating Voltage Range: (Specify Range)
  • Temperature Range: (Specify Range)
  • Accuracy: (Specify Details)
  • Interface Type: (Specify Type)

Ordering Information

The AD5560JSVUZ-REEL is available for order in tape and reel format, facilitating easy integration into volume production workflows. For detailed ordering and pricing information, or to request samples, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Lowest to $1.2869
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Infineon Technologies
Video-Modulator with PLL
Lowest to $6.5223
Maxim Integrated
72V, Overvoltage-Protection Switches/Limiter Controllers with an External MOSFET
Lowest to $12.2484

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.5010 $51.5010
3+ $42.2573 $126.7719
4+ $40.9367 $163.7468
6+ $39.6162 $237.6972
7+ $38.2957 $268.0699
9+ $34.3340 $309.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess