EN
  • EN
  • DE

AD557JPZ-REEL

Part No AD557JPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 8 Bit Digital to Analog Converter 1 20-PLCC (9x9)
Manufacturer Analog Devices Inc.
Series DACPORT®
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 20-LCC (J-Lead)
Case / Package 20-PLCC (9x9)
Family Name AD557
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD557JPZ-REELDKR, AD557JPZ-REELTR, AD557JPZ-REEL-ND, AD557JPZ-REELCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909464-AD557JPZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD557JPZ-REEL CAD Model

Description

The AD557JPZ-REEL from Analog Devices Inc. is a high-performance digital-to-analog converter (DAC) that offers exceptional accuracy and stability in a compact package. This integrated circuit is designed for a wide range of applications including industrial control systems, automated test equipment, and high-precision instrumentation.

Key Features

  • Resolution: The AD557JPZ-REEL provides an 8-bit resolution, allowing for precise digital to analog conversions.
  • Interface: It features a versatile and simple to use serial interface, which makes it easy to connect with most microprocessors and microcontrollers.
  • Settling Time: The device boasts a fast settling time, ensuring quick response times in dynamic systems.
  • Single Supply Operation: It operates on a single +5V power supply, simplifying power management in embedded systems.
  • On-Chip Output Buffer: The DAC includes an on-chip output buffer amplifier which enhances the drive capability and provides a low output impedance.
  • Monolithic Construction: The monolithic construction of the AD557JPZ-REEL ensures high reliability and low power consumption.

Applications

The AD557JPZ-REEL's performance characteristics make it suitable for a variety of applications:

  • Process Control and Automation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Motor Control
  • Power Supply Control

Product Specifications

Parameter Value
Resolution 8-Bit
Interface Type Serial
Supply Voltage +5V
Package Type PLCC
Mounting Type Surface Mount
Operating Temperature Range -40°C to +85°C

The AD557JPZ-REEL is available in a reel packaging, making it ideal for high-volume production environments. With its robust design and proven performance, the AD557JPZ-REEL from Analog Devices Inc. is a reliable choice for precision DAC applications.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess