EN
  • EN
  • DE

AD5620BRJ-2500RL7

Part No AD5620BRJ-2500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT SPI/SRL SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series nanoDAC
Packaging Reel package
Part Status Obsolete(EOL)
Resolution 12
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1 (Maximum), ±0.25 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 767172-AD5620BRJ-2500RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5620
Introduction Date March 31, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD5620BRJ-2500RL7 CAD Model

Description

AD5620BRJ-2500RL7 Digital-to-Analog Converter

The AD5620BRJ-2500RL7 is a high-performance, single-channel 12-bit Digital-to-Analog Converter (DAC) from Analog Devices Inc., designed to deliver precision and accuracy in a compact package. This device is part of the nanoDAC® series, which is renowned for its low power consumption and on-chip output buffering, making it an ideal choice for a wide range of applications such as process control, data acquisition systems, and digital gain and offset adjustment.

With a 2.5V fixed output voltage, the AD5620BRJ-2500RL7 ensures a stable reference, which is crucial for maintaining the integrity of the analog output signal. The device operates over a wide temperature range, making it suitable for industrial environments where temperature fluctuations are common.

Key Features:

  • Resolution: 12-bit resolution provides fine granularity, allowing for precise control of the analog output.
  • Output Voltage: Fixed 2.5V output that serves as a stable reference voltage.
  • Package: The device comes in a compact RJ-6 package, which saves valuable board space.
  • Interface: It includes a SPI interface for seamless communication with microcontrollers and digital systems.
  • Power Supply: Single 5V supply operation for simplified power management.
  • Low Power Consumption: Ideal for battery-powered and portable applications due to its energy-efficient design.
  • On-Chip Output Buffer: This feature provides drive capability, reducing the need for external buffer components.
  • Temperature Range: Reliable operation is guaranteed over an industrial temperature range.

The AD5620BRJ-2500RL7 is available in a RoHS-compliant, 7-lead SOT-23 package, ensuring compatibility with modern lead-free soldering processes. Analog Devices Inc. has designed this DAC with the perfect balance of performance and size, making it a versatile component for precision analog output generation.

Whether you are developing medical devices, communication systems, or precision control systems, the AD5620BRJ-2500RL7 from Analog Devices Inc. provides the reliability and performance needed to meet stringent requirements.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess