EN
  • EN
  • DE

AD5627RBCPZ

Part No AD5627RBCPZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case 10LFCSP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 744206-AD5627RBCPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5627RBCPZ CAD Model

Description

AD5627RBCPZ - A High-Precision DAC from Analog Devices Inc.

The AD5627RBCPZ is a robust, high-precision digital-to-analog converter (DAC) engineered by Analog Devices Inc., a leader in the semiconductor industry. This device is part of the nanoDAC® series, which is renowned for its compact size and exceptional performance. The AD5627RBCPZ is designed to meet the demanding requirements of industrial, communication, and healthcare applications where accuracy and stability are crucial.

Key Features:

  • Resolution: The AD5627RBCPZ boasts a 12-bit resolution, providing fine granularity and precise control over analog output signals.
  • Dual Channel: Equipped with two individual DAC channels, it allows for simultaneous updates and control of multiple signals, enhancing system efficiency.
  • Output Range: Users can select from multiple reference voltage options, giving flexibility in setting the desired output range to match specific application needs.
  • Interface: The device features a standard SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5627RBCPZ is ideal for space-constrained applications.
  • Power Efficiency: With a low power consumption design, this DAC is suitable for battery-powered devices and power-sensitive applications.

Applications:

The versatility of the AD5627RBCPZ makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Medical Equipment
  • Communication Infrastructure

Conclusion:

The AD5627RBCPZ from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, precision components. Its blend of performance, efficiency, and compact design makes it an indispensable component for engineers looking to develop sophisticated electronic systems. Whether it's for industrial automation, medical devices, or any other precision-driven application, the AD5627RBCPZ stands out as a reliable and versatile DAC solution.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3405 $56.7025
11+ $9.3051 $102.3561
17+ $9.0143 $153.2431
23+ $8.7235 $200.6405
30+ $8.4327 $252.9810
40+ $7.5604 $302.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,566 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess