EN
  • EN
  • DE

AD5627RBRMZ-2

Part No AD5627RBRMZ-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual, 12-/14-/16-Bit nanoDACs with 5ppm/C On-Chip Ref, I2C Interface | IC DAC 12BIT V-OUT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 2
Settling Time 4.5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.25 (Maximum)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Mounting Style SMD
Family Part Number AD5627
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1136372-AD5627RBRMZ-2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5627RBRMZ-2 CAD Model

Description

The AD5627RBRMZ-2 from Analog Devices Inc. is a high-performance, dual 12-bit digital-to-analog converter (DAC) designed to deliver precision and accuracy in a compact package. This device is part of a family of DACs that provide a combination of features that make them ideal for advanced applications requiring low power consumption and high data throughput.

Key Features

  • Resolution: 12-bit dual DAC, ensuring fine granularity in analog output.
  • Output Range: Selectable ranges that provide flexibility for different application requirements.
  • Interface: I²C-compatible serial interface, facilitating easy integration with a variety of microcontrollers and digital systems.
  • Power Supply: Single 5 V or dual ±5 V supply options for versatile power management.
  • Reference: On-chip precision output amplifier and reference to minimize external components.
  • Package: Compact 10-lead MSOP (Mini Small Outline Package) for space-constrained applications.

Applications

The AD5627RBRMZ-2 is suitable for a broad range of applications, including:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Medical Instruments

Performance Advantages

The AD5627RBRMZ-2 stands out with its low power consumption, making it an excellent choice for portable and battery-operated equipment. The device's high-speed serial interface ensures fast data transfer, minimizing latency in critical control applications. The integrated precision amplifier and reference reduce the need for external calibration, simplifying the design and reducing the overall bill of materials.

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD5627RBRMZ-2 is built to meet high standards, ensuring stable and reliable performance across its lifetime. Whether for industrial, commercial, or high-end consumer products, this DAC delivers the performance and durability that professionals demand.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess