EN
  • EN
  • DE

AD5628ACPZ-2-RL7

Part No AD5628ACPZ-2-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT OCT 2.5V 16FCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series denseDAC
Packaging Reel package
Resolution 12
Number of D/A Converters 8
Settling Time 7μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, ±0.25 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 16-WQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (4x4)
Win Source Part Number 767177-AD5628ACPZ-2-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5628
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5628ACPZ-2-RL7 CAD Model

Description

The AD5628ACPZ-2-RL7, manufactured by Analog Devices Inc., is a high-performance 12-bit digital-to-analog converter (DAC) designed for precision conversion of digital signals into analog voltages. This device is part of the nanoDAC® series, which is renowned for its compact size and exceptional accuracy, making it an ideal choice for a wide range of applications, including industrial automation, data acquisition systems, and medical equipment.

The AD5628ACPZ-2-RL7 features an octal DAC configuration, meaning it has eight individual DAC channels, which provides flexibility for simultaneous updates of multiple analog outputs. It operates from a single 2.7 V to 5.5 V supply and offers a 2 ppm/°C reference, which greatly enhances its precision across varying temperatures. The on-chip precision output amplifier enables rail-to-rail output swing, which is essential for maximizing dynamic range.

Key Features:

  • 12-bit resolution: Ensures fine granularity in analog output, providing precise control for demanding applications.
  • Octal DAC channels: Offers eight independent DAC outputs for complex tasks requiring multiple analog signals.
  • Low power operation: With a typical 5 µA per channel quiescent current, it is suitable for power-sensitive applications.
  • Integrated reference: The on-board 2.5 V, 2 ppm/°C reference voltage minimizes external components and simplifies design.
  • Wide operating voltage range: Compatible with 2.7 V to 5.5 V power supplies, allowing flexibility in various system voltages.
  • Compact package: The LFCSP (Lead Frame Chip Scale Package) ensures minimal footprint on the PCB.

This component is also designed with ease of use in mind, featuring a 3-wire SPI-compatible serial interface that simplifies connection to microcontrollers and DSPs. The AD5628ACPZ-2-RL7 is available in a 20-lead LFCSP, which provides robust performance in a small package, and the part number suffix '-RL7' indicates that this product is offered in a reel of 7-inch diameter, suitable for automated assembly processes.

In summary, the AD5628ACPZ-2-RL7 from Analog Devices Inc. is an exceptional choice for designers looking for a high-quality, multi-channel DAC that combines precision, low power consumption, and ease of integration into their systems.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2598 $58.2598
3+ $47.8029 $143.4087
4+ $46.3091 $185.2364
5+ $44.8153 $224.0765
6+ $43.3214 $259.9284
8+ $38.8399 $310.7192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,190 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess