Product Overview: AD5628BRUZ-1REEL7
The AD5628BRUZ-1REEL7 is a high-performance, octal, 12-bit digital-to-analog converter (DAC) designed by Analog Devices Inc. This precision DAC is part of a family of devices that operate from a single 2.7V to 5.5V supply, making it suitable for a wide range of applications, including industrial control systems, digital gain and offset adjustment, and programmable voltage and current sources.
Key Features
- Resolution: 12-bit octal DAC offering fine digital control.
- Output Range: Configurable to a variety of ranges including 0 V to VREF and 0 V to 2 x VREF, with a 5 ppm/°C reference.
- Power Supply: Operates on a single 2.7V to 5.5V supply, providing design flexibility for various applications.
- Interface: Features a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into digital systems.
- Package: Available in a compact TSSOP-14 package, ideal for space-constrained applications.
- Temperature Range: Industrial temperature range of -40°C to +105°C, suitable for harsh environments.
Applications
The AD5628BRUZ-1REEL7 is versatile and can be used in a variety of applications, including:
- Process Control and Servo Loops
- Data Acquisition Systems
- Digital Offset and Gain Adjustment
- Automotive Systems
- Programmable Voltage and Current Sources
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability, and the AD5628BRUZ-1REEL7 is no exception. It is designed to meet stringent industry standards, ensuring high performance and durability for critical applications. The device is also available in a tape and reel form, designated by the "REEL7" suffix, which facilitates automated assembly processes for high-volume production.
With its combination of features, the AD5628BRUZ-1REEL7 from Analog Devices Inc. represents a reliable and efficient solution for designers looking to incorporate precise digital-to-analog conversion in their electronic systems.