AD5647RBCPZ-REEL7 Dual 14-Bit DAC by Analog Devices Inc.
The AD5647RBCPZ-REEL7 is a state-of-the-art dual 14-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact component is part of the nanoDAC® series, which is known for its small size and high precision, making it an ideal choice for a wide range of applications that require accurate data conversion with minimal footprint.
Encased in a 10-lead LFCSP (Lead Frame Chip Scale Package), the AD5647RBCPZ-REEL7 is designed for optimal thermal performance and space-saving on the PCB. Its design is optimized to provide smooth and stable performance with a dual 14-bit DAC, internal reference, and output amplifiers. This combination allows for a simplified design process, as it reduces the need for external components and can be directly interfaced with microcontrollers or digital signal processors.
Key features of the AD5647RBCPZ-REEL7 include:
- Resolution: Dual 14-bit DACs offer high-resolution output, ensuring precise control over analog signals.
- Output Range: The DAC outputs are programmable to a range of selectable voltages, accommodating various application needs.
- Internal Reference: An on-chip 2.5 V, 2 ppm/°C reference voltage provides stability and reduces external component requirements.
- Interface: A 3-wire serial interface that operates at clock rates up to 50 MHz for high-speed data transfer.
- Power Supply: The device operates from a single 2.7 V to 5.5 V supply, making it versatile for use in both 3.3 V and 5 V systems.
- Power-Down Function: Multiple power-down functions are included, which reduce the current consumption of the device to 4 µA at 3 V when not in use.
- Package: The compact 10-lead LFCSP package is RoHS compliant and designed for optimal space utilization.
The AD5647RBCPZ-REEL7 is delivered in tape and reel form, making it suitable for automated assembly processes. This product is commonly employed in applications such as process control, data acquisition systems, digital gain and offset adjustment, and programmable voltage and current sources. With its high precision and small size, the AD5647RBCPZ-REEL7 is an excellent choice for designers looking to enhance the performance and efficiency of their systems.