EN
  • EN
  • DE

UPD76F0113GJA1-GAE-E3-QS-AX/US

Part No UPD76F0113GJA1-GAE-E3-QS-AX/US
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 394382-UPD76F0113GJA1-GAE-E3-QS-AX/US
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD76F0113GJA1-GAE-E3-QS-AX/US CAD Model

Description

The UPD76F0113GJA1-GAE-E3-QS-AX/US is a microcontroller unit (MCU) manufactured by Renesas Electronics America. This device belongs to Renesas' extensive line of microcontrollers, designed for a wide array of embedded applications demanding high performance and low power consumption. It is part of a family known for its reliability and advanced features, catering to the needs of sophisticated electronic systems.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and sensor-based systems.
  • Automotive Electronics: Employed in body control modules (BCMs), engine control units (ECUs), and advanced driver-assistance systems (ADAS).
  • Consumer Electronics: Found in home appliances, audio-visual equipment, and gaming devices.
  • Medical Devices: Utilized in patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • IoT Devices: Integrated into smart home systems, wearable technology, and connected sensors.

Features

  • High-Performance CPU Core: Incorporates a powerful CPU core enabling efficient processing of complex algorithms.
  • Extensive Memory Options: Includes integrated flash memory and SRAM for program storage and data handling.
  • Rich Peripheral Set: Equipped with a variety of peripherals, such as UART, SPI, I2C, timers, and ADC/DAC converters, facilitating versatile connectivity and control.
  • Low-Power Operation: Designed for energy-efficient operation, making it suitable for battery-powered applications.
  • Advanced Security Features: Implements security mechanisms to protect against unauthorized access and data breaches.
  • Integrated CAN interface: Includes a CAN (Controller Area Network) interface allowing for robust communication in automotive and industrial environments.

Benefits

  • Enhanced System Performance: The high-performance CPU core and extensive memory resources enable fast and efficient execution of complex tasks.
  • Reduced System Cost: The integrated peripherals minimize the need for external components, lowering the overall system cost.
  • Extended Battery Life: The low-power operation extends the battery life of portable devices.
  • Improved System Reliability: The robust design and advanced security features enhance the reliability and security of the system.
  • Simplified Development: Renesas provides a comprehensive suite of development tools and software libraries, simplifying the development process.
  • Flexibility: Configurable peripherals adapt to various application requirements.

Additional Details

The UPD76F0113GJA1-GAE-E3-QS-AX/US microcontroller operates within a specific voltage range. It has multiple package options depending on the specific application requirements. It also supports various communication protocols to ensure seamless integration with other system components. Further details regarding the precise clock speed, memory sizes, and specific peripheral configurations can be found in the Renesas product documentation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess