The AD5663RBCPZ-3R2 is a high-precision, dual 16-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in high-performance analog technology. This compact component is part of the nanoDAC series, which are known for their small size and high accuracy, making them ideal for a wide range of applications including process control, data acquisition systems, and digital gain and offset adjustment.
Key Features
- Resolution: Dual 16-bit DACs provide precise analog output with a fine resolution.
- Output Range: The device supports a 3.2 V reference giving a full-scale output voltage range.
- Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5663RBCPZ-3R2 is designed for space-constrained applications.
- Interface: It features a 3-wire serial interface that operates at clock rates up to 50 MHz for high-speed data transfer.
- Power Supply: Single supply operation from 2.7 V to 5.5 V.
- Reference: On-chip precision output amplifier enables rail-to-rail output swing.
- Accuracy: Offers high accuracy and low power consumption, making it suitable for battery-powered instruments and portable devices.
Applications
The AD5663RBCPZ-3R2 is versatile and can be used in various applications, including:
- Portable battery-powered applications
- Digital gain and offset adjustment
- Programmable voltage and current sources
- Process control and servo loops
- Data acquisition systems
Technical Specifications
Parameter
Value
Resolution
16-bit
Number of DACs
2
Interface Type
Serial (3-wire, SPI, QSPI, MICROWIRE)
Operating Temperature
-40°C to +125°C
Supply Voltage
2.7 V to 5.5 V
With its high precision and compact footprint, the AD5663RBCPZ-3R2 from Analog Devices Inc. is a robust solution for designers looking to improve the performance and efficiency of their systems.