Product Overview: AD5665RBCPZ-REEL7 from Analog Devices Inc.
The AD5665RBCPZ-REEL7, manufactured by Analog Devices Inc., is a high-precision, quad 16-bit digital-to-analog converter (DAC) that offers exceptional performance in a compact LFCSP (Lead Frame Chip Scale Package) form factor. Designed for applications that demand high accuracy and low power consumption, this DAC is an ideal choice for a wide range of industries including instrumentation, communications, and industrial automation.
Key Features
- Resolution: 16-bit quad DAC, providing precise analog output.
- Output Range: Selectable output ranges, including 2.5V to 5.5V, enabling flexibility across different use cases.
- Package: Supplied in a 10-lead LFCSP, ensuring a minimal footprint on the PCB.
- Interface: I²C-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
- Reference: On-chip 2.5 V, 5 ppm/°C reference, offering stable and accurate performance over a wide temperature range.
- Power-On Reset: Ensures that the DAC output powers up to zero-scale or midscale and remains there until a valid write takes place.
- Power Supply: Single-supply operation from 2.7 V to 5.5 V, accommodating various system power requirements.
Applications
The AD5665RBCPZ-REEL7 is suitable for multiple applications, including:
- Automated Test Equipment (ATE)
- Digital Gain and Offset Adjustment
- Industrial Control Systems
- Data Acquisition Systems
- Portable Battery-Powered Instruments
- Programmable Voltage and Current Sources
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the AD5665RBCPZ-REEL7 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from industry professionals.
Ordering Information
The AD5665RBCPZ-REEL7 is available in tape and reel packaging, making it suitable for automated assembly processes. For detailed ordering and shipment information, please refer to the official Analog Devices Inc. website or contact authorized distributors.