EN
  • EN
  • DE

AD5667BCPZ

Part No AD5667BCPZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case 10-LFCSP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 736797-AD5667BCPZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5667BCPZ CAD Model

Description

Product Overview: AD5667BCPZ from Analog Devices Inc.

The AD5667BCPZ is a high-performance, dual 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leading company in the semiconductor industry. This compact integrated circuit is part of their extensive range of data converters, offering precision and reliability for a variety of applications including industrial automation, process control, and communication systems.

Key Features

  • Dual 16-bit DACs: The AD5667BCPZ features two independent DAC channels, allowing for simultaneous output of two analog signals from digital inputs, providing flexibility in multi-channel applications.
  • Output Voltage Range: It offers a wide output voltage range that is configurable via an external reference voltage, making it suitable for a broad array of uses.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low power consumption, making it ideal for portable and battery-powered equipment.
  • High Accuracy: The high resolution of 16 bits ensures accurate conversion of digital signals to analog outputs, critical for precision-demanding applications.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5667BCPZ is optimized for space-constrained designs without compromising on performance.
  • Interface: It includes a user-friendly I²C-compatible serial interface that supports standard and fast I²C interface speeds, ensuring easy integration into a wide range of systems.

Applications

The AD5667BCPZ is versatile and can be used in various domains, including:

  • Automated Test Equipment (ATE)
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Data Acquisition Systems

Technical Specifications

  • Resolution: 16 bits
  • Channels: 2
  • Interface: I²C-compatible serial interface
  • Package: LFCSP (Lead Frame Chip Scale Package)
  • Manufacturer: Analog Devices Inc.

With its combination of precision, low power, and compact form factor, the AD5667BCPZ is an excellent choice for designers looking to incorporate high-quality DAC functionality into their systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess