EN
  • EN
  • DE

TPS92691QPWPTQ1

Part No TPS92691QPWPTQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 65V
Output Voltage 65V
Frequency 80kHz to 700kHz
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C to 125°C (TA)
Win Source Part Number 1113615-TPS92691QPWPTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS92691QPWPTQ1 CAD Model

Description

The TPS92691QPWPTQ1 is a highly flexible, multi-topology LED driver integrated circuit brought to you by Texas Instruments. Designed with precision in mind, this device is tailored for automotive and industrial lighting applications. It features an advanced programmable switching frequency that can be adjusted from 200 kHz to 2.2 MHz, enabling designers to balance efficiency against component size.

Key Features

  • Wide Input Voltage Range: The TPS92691QPWPTQ1 operates with an input voltage range from 4.5V to 65V, making it suitable for a variety of power supplies and ensuring consistent performance across diverse voltage conditions.
  • Adaptive Control: With its proprietary constant on-time (COT) control scheme, the device adapts to input voltage variations, ensuring stable operation without the need for external compensation.
  • LED Current Regulation: The device provides precise current regulation for constant luminosity, with an internal 100 mV reference that allows for tight current regulation accuracy over temperature and production variations.
  • Thermal Protection: The TPS92691QPWPTQ1 is equipped with thermal shutdown protection, safeguarding the device and the system from overheating.
  • Advanced Diagnostics: Integrated diagnostics capabilities facilitate the detection of open-circuit and short-circuit LED conditions, enhancing system reliability.
  • Robust Design: The device is designed to withstand automotive load dump conditions and is AEC-Q100 qualified, ensuring high reliability for automotive applications.

Applications

The versatility of the TPS92691QPWPTQ1 makes it an ideal choice for a wide range of lighting solutions. It is particularly well-suited for:

  • Automotive exterior and interior lighting
  • Daytime running lights
  • LED fog lights
  • Adaptive front-lighting systems
  • Industrial lighting systems

Conclusion

With its advanced feature set and robust design, the TPS92691QPWPTQ1 from Texas Instruments stands out as a sophisticated solution for driving high-brightness LEDs. Whether for automotive or industrial applications, this LED controller provides designers with the flexibility, precision, and reliability needed to create innovative, energy-efficient lighting systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Aic
Lowest to $0.5556
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9138 $54.5690
12+ $8.9549 $107.4588
18+ $8.6751 $156.1518
24+ $8.3952 $201.4848
31+ $8.1154 $251.5774
42+ $7.2759 $305.5878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess