Analog Devices Inc. AD8571ARMZ Precision Op-Amp
The AD8571ARMZ is a high-performance, single-supply operational amplifier from Analog Devices Inc., renowned for its precision and low power consumption. This component is part of a family of single, dual, and quad amplifiers which offer rail-to-rail input and output swing while working at a supply range of 2.7V to 6V. The AD8571ARMZ is particularly well-suited for applications that demand low input offset voltage and drift, such as sensor signal conditioning, medical equipment, and instrumentation.
With an extended temperature range of -40°C to +125°C, this operational amplifier guarantees reliable performance in a variety of challenging environments. The device is housed in an MSOP-8 package, which is compact and suitable for space-constrained applications. The small footprint of the package does not compromise its functionality, making it an excellent choice for portable and battery-powered devices where size and power efficiency are critical.
The AD8571ARMZ boasts a low input bias current and is designed with an auto-zeroing technique that reduces the input offset voltage to just 1 µV and the input offset voltage drift to 0.005 µV/°C. This results in a highly stable and accurate amplifier that maintains its precision over time and temperature variations.
Additionally, the device features a high gain bandwidth product of 3 MHz and a fast slew rate of 5 V/µs, enabling it to handle a wide range of frequencies with ease. It also has a low quiescent current of 750 µA per amplifier, contributing to the overall power efficiency of the system it is integrated into.
For designers and engineers looking for a reliable and precise operational amplifier, the AD8571ARMZ from Analog Devices Inc. offers an excellent balance of performance and power consumption. Its ease of use, coupled with its robust feature set, makes it an ideal choice for precision amplification needs across a multitude of applications.
Key Features:
- Rail-to-Rail Input and Output
- Single Supply Operation: 2.7V to 6V
- Low Input Offset Voltage: 1 µV
- Low Input Offset Voltage Drift: 0.005 µV/°C
- Low Input Bias Current
- Gain Bandwidth Product: 3 MHz
- Slew Rate: 5 V/µs
- Low Quiescent Current: 750 µA per amplifier
- Extended Temperature Range: -40°C to +125°C
- Compact MSOP-8 Package