EN
  • EN
  • DE

SN74CBTLV3126PWG4

Part No SN74CBTLV3126PWG4
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Low-Voltage Quadruple FET Bus Switch 14-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 200 MHz
Mounting SMD (SMT)
Case / Package TSSOP
Height 1.15 mm
High Level Output Current -128 mA
Independent Circuits 4
Lead Free Yes
Length 5 mm
Low Level Output Current 128 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.3 V
Mount Surface Mount
Nominal Supply Current 10 µA
Number of Bits 4
Number of Channels 4
Number of Elements 4
Number of Pins 14
Operating Supply Voltage 3.3 V
Output Current 64 mA
Propagation Delay 250 ps
Quiescent Current 10 µA
Radiation Hardening No
Resistance 7 Ω
RoHS Compliant
Supply Type Single
Turn-On Delay Time 4.8 ns
Weight 57.209338 mg
Width 4.4 mm
Win Source Part Number 1094931-SN74CBTLV3126PWG4
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3126PWG4 CAD Model

Description

Product Overview: SN74CBTLV3126PWG4

The SN74CBTLV3126PWG4 is a high-performance, low-voltage 4-bit 1-of-2 FET multiplexer/demultiplexer from Texas Instruments, designed to facilitate efficient data routing in modern electronic systems. This integrated circuit is part of the CBTLV (Controlled Bandwidth Transceiver Low Voltage) family, known for its low-power consumption and high-speed operation, making it an ideal choice for a variety of applications including computing, networking, and telecommunications.

Key Features

  • Low Voltage Operation: The device operates at a voltage range of 2.3V to 3.6V, which allows for integration into systems that require lower power consumption without sacrificing performance.
  • High Bandwidth: With a bandwidth of up to 240 MHz, the SN74CBTLV3126PWG4 can handle high-speed data transfer, ensuring minimal signal delay and improved overall system efficiency.
  • Bi-Directional Data Flow: The multiplexer/demultiplexer can route data in both directions, providing flexibility in signal management and contributing to the versatility of the design.
  • Low On-State Resistance: The device features a low on-state resistance (ron) characteristic, which minimizes insertion loss and helps maintain signal integrity.
  • Quick Switching: Fast switching times are critical for high-speed applications, and this product delivers with nanosecond-scale transition speeds.
  • Multiple Configurations: It can be configured as a 4-bit multiplexer or demultiplexer, offering design adaptability to suit various circuit requirements.

Package and Quality

The SN74CBTLV3126PWG4 comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, with rigorous testing to ensure reliability and performance under a wide range of conditions.

Applications

Suitable for a diverse array of applications, the SN74CBTLV3126PWG4 can be utilized in:

  • Signal gating
  • Data switching and routing
  • Function multiplexing
  • Interface bridging
  • Bus isolation

Overall, the SN74CBTLV3126PWG4 is an excellent choice for designers looking to optimize their systems with a high-speed, low-power, and versatile multiplexing solution.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1379 $50.3335
775+ $0.1292 $100.1300
1,205+ $0.1249 $150.5045
1,725+ $0.1161 $200.2725
2,240+ $0.1118 $250.4320
2,795+ $0.1074 $300.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,030 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess