EN
  • EN
  • DE

LM2833ZSD/NOPB

Part No LM2833ZSD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 4.5V
Output Current 3A
Frequency - Switching 3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-SON (3x3)
Win Source Part Number 1053395-LM2833ZSD/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2833ZSD/NOPB CAD Model

Description

Product Overview: LM2833ZSD/NOPB

The LM2833ZSD/NOPB is a high-frequency, pulse-width-modulated (PWM), step-down DC-DC converter designed and manufactured by Texas Instruments (TI). This efficient power management integrated circuit is ideal for a diverse range of applications, from portable devices to industrial equipment, thanks to its compact size and high performance.

Key Features

  • Output Voltage: The LM2833ZSD/NOPB provides an adjustable output voltage range from 0.8V to VIN, accommodating a variety of power needs for different electronic devices.
  • High Efficiency: With a switching frequency of up to 3 MHz, this device allows for the use of smaller external components, thereby reducing the overall solution size and improving power conversion efficiency.
  • Current Rating: It is capable of delivering up to 3A of continuous load current, ensuring reliable performance for high-demand applications.
  • Thermal Performance: The device is housed in a thermally enhanced LLP-10 package, which aids in heat dissipation and contributes to stable operation under varying conditions.
  • Protection Features: The LM2833ZSD/NOPB includes built-in current limiting, thermal shutdown, and under-voltage lockout (UVLO) to protect the device and the system it powers from damage due to abnormal operating conditions.

Applications

The versatility of the LM2833ZSD/NOPB makes it suitable for a broad spectrum of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunication systems
  • FPGA, DSP, and ASIC power supplies
  • Industrial and automotive electronics

Quality and Reliability

TI's commitment to quality ensures that the LM2833ZSD/NOPB meets rigorous industry standards for performance and reliability. The device also features a lead-free, RoHS-compliant construction, aligning with environmental regulations and the needs of eco-conscious businesses.

Conclusion

Overall, the LM2833ZSD/NOPB from Texas Instruments is a robust and efficient solution for modern power supply requirements. Its high-frequency operation, compact packaging, and comprehensive protection features make it an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5598 $51.1960
48+ $2.1003 $100.8144
74+ $2.0347 $150.5678
102+ $1.9690 $200.8380
132+ $1.9034 $251.2488
176+ $1.7065 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess