EN
  • EN
  • DE

AD5669RBCPZ-1500R7

Part No AD5669RBCPZ-1500R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT 16LFCSP / 16 Bit Digital to Analog Converter 8 16-LFCSP-WQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series denseDAC
Package Tape & Reel
Number of Bits 16
Number of D/A Converters 8
Settling Time 7µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
INL/DNL (LSB) ±8, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (4x4)
Mounting SMD (SMT)
Base Product Number AD5669
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5669RBCPZ-1500R7DKR,2156-AD5669RBCPZ-1500R7,AD5669RBCPZ1500R7,ANAANAAD5669RBCPZ-1500R7,AD5669RBCPZ-1500R7TR,-2735-AD5669RBCPZ-1500R7DKR,AD5669RBCPZ-1500R7-ND,AD5669RBCPZ-1500R7CT,-2735-AD5669RBCPZ-1500R7CT
Standard Package 500
Win Source Part Number 1042823-AD5669RBCPZ-1500R7
Ultra Librarian 3D Model Ultra Librarian AD5669RBCPZ-1500R7 CAD Model

Description

Product Overview: AD5669RBCPZ-1500R7 from Analog Devices Inc.

The AD5669RBCPZ-1500R7 is a high-precision digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the AD5669 series, which are octal, 16-bit, I2C-controlled DACs designed for applications requiring high accuracy and low power consumption.

Key Features:

  • Resolution: The AD5669RBCPZ-1500R7 offers a 16-bit resolution, providing fine-grain control over the analog output, which is essential for precision applications.
  • Channel Count: It features eight DAC channels, allowing for multiple analog outputs to be controlled simultaneously, which is ideal for complex systems requiring multi-channel capability.
  • Interface: An I2C-compatible serial interface is used for communication, ensuring easy integration with most microcontrollers and processors.
  • Reference: The device includes an internal reference with a 2.5 V output, which simplifies the design by eliminating the need for an external precision reference.
  • Power Supply: It operates from a single 2.7 V to 5.5 V supply, making it versatile for various power environments.
  • Package: The AD5669RBCPZ-1500R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) which is suitable for space-constrained applications.

Applications:

The AD5669RBCPZ-1500R7 is designed to meet the demands of a wide range of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Portable battery-powered instruments
  • Digital gain and offset adjustment
  • Programmable voltage and current sources

Reliability and Performance:

Analog Devices Inc. is known for its commitment to quality and reliability. The AD5669RBCPZ-1500R7 is built to deliver consistent performance and is backed by the company's rigorous testing and quality assurance processes.

For engineers and designers looking for a high-performance, multi-channel DAC solution, the AD5669RBCPZ-1500R7 from Analog Devices Inc. offers a compelling mix of precision, integration, and flexibility, making it a valuable component in a wide array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess