EN
  • EN
  • DE

AD5672RBCPZ-REEL7

Part No AD5672RBCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 20LFCSP / 12 Bit Digital to Analog Converter 8 20-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series nanoDAC+®
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 8
Settling Time 8µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 1.8V ~ 5.5V
INL/DNL (LSB) ±0.12, ±0.01
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Mounting SMD (SMT)
Base Product Number AD5672
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD5672RBCPZ-REEL7,-2735-AD5672RBCPZ-REEL7DKR,-2735-AD5672RBCPZ-REEL7CT,AD5672RBCPZ-REEL7TR,AD5672RBCPZ-REEL7TR-ND,AD5672RBCPZ-REEL7DKR-ND,505-AD5672RBCPZ-REEL7CT,505-AD5672RBCPZ-REEL7DKR,ANAANAAD5672RBCPZ-REEL7,AD5672RBCPZ-REEL7CT,AD5672RBCPZ-REEL7CT-ND,AD5672RBCPZ-REEL7DKR,505-AD5672RBCPZ-REEL7TR,AD5672RBCPZ-REEL7-ND
Standard Package 1,500
Win Source Part Number 1003647-AD5672RBCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5672RBCPZ-REEL7 CAD Model

Description

AD5672RBCPZ-REEL7: Precision DAC from Analog Devices Inc.

The AD5672RBCPZ-REEL7 is a high-performance, 16-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This DAC is part of a family of devices that feature integrated, on-chip reference and output amplifiers, providing a compact and precise solution for converting digital values to analog voltages.

The AD5672RBCPZ-REEL7 is packaged in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications. It comes in a tape and reel format, denoted by the “-REEL7” suffix, facilitating efficient handling and manufacturing processes, particularly for high-volume production.

Key Features:

  • Precision Performance: With its 16-bit resolution, the AD5672RBCPZ-REEL7 ensures high precision and accuracy in converting digital signals to analog outputs.
  • Integrated Reference: The on-chip 2.5V reference voltage eliminates the need for an external precision reference, saving board space and reducing system complexity.
  • Flexible Power Supply: The device operates from a single 2.7V to 5.5V power supply, making it versatile for various power environments.
  • Multiple Output Ranges: It supports various selectable output ranges, including bipolar options, providing design flexibility for different application requirements.
  • Interface Options: The DAC features a standard 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into a variety of systems.
  • Power Efficiency: Low power consumption makes the AD5672RBCPZ-REEL7 suitable for portable and battery-powered devices.

Applications:

The AD5672RBCPZ-REEL7 is ideal for a wide range of applications that require precise analog output, such as:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Industrial Control Systems
  • Medical Instruments

With its high resolution, integrated features, and flexible operation, the AD5672RBCPZ-REEL7 is a robust solution for designers looking to improve the performance and efficiency of their analog output systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2685 $66.5370
4+ $27.2973 $109.1892
6+ $26.4442 $158.6652
8+ $25.5912 $204.7296
11+ $24.7381 $272.1191
14+ $22.1790 $310.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 890 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess