EN
  • EN
  • DE

AD5678ARUZ-2

Part No AD5678ARUZ-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12/16BIT V-OUT 16TSSOP  /  12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12, 16
Number of D/A Converters 8
Settling Time 10µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±8, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting SMD (SMT)
Base Product Number AD5678
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD5678ARUZ-2,ANAANAAD5678ARUZ-2,AD5678ARUZ2,-2735-AD5678ARUZ-2
Standard Package 1
Win Source Part Number 1216156-AD5678ARUZ-2
Ultra Librarian 3D Model Ultra Librarian AD5678ARUZ-2 CAD Model

Description

The AD5678ARUZ-2, from Analog Devices Inc., is a highly integrated digital-to-analog converter (DAC) that offers exceptional performance and reliability for a wide range of applications. This precision DAC is part of Analog Devices' extensive portfolio of data conversion technology, designed to meet the rigorous demands of industrial, communication, and healthcare systems.

Key Features

  • Resolution: The AD5678ARUZ-2 boasts an impressive 16-bit resolution, providing fine-grained analog output for applications requiring high precision.
  • Channel Count: This component features eight independent DAC channels, making it a versatile choice for complex systems that require multiple analog outputs.
  • Output Range: Users can benefit from a selectable output range, accommodating various application needs with flexible voltage output options.
  • Interface: It incorporates a standard serial peripheral interface (SPI), ensuring easy integration with most microcontrollers and digital systems.
  • Package: The AD5678ARUZ-2 is available in a compact TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Power Efficiency: With low power consumption, this DAC is an excellent choice for power-sensitive designs, contributing to overall system efficiency.

Applications

The AD5678ARUZ-2 is suitable for a diverse array of applications, including:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Digital Gain and Offset Adjustment
  • Data Acquisition Systems
  • Medical Equipment
  • Programmable Logic Controllers (PLC)

Reliability and Support

Analog Devices Inc. is renowned for its commitment to quality and long-term reliability. The AD5678ARUZ-2 is backed by rigorous testing and comprehensive technical support, ensuring that designers and engineers can confidently incorporate this DAC into their solutions.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess