The AD567JD from Analog Devices Inc. is a 12-bit digital-to-analog converter (DAC) that features a wide output voltage range, low power consumption, and high accuracy. It is ideal for a wide range of applications, including industrial automation, process control, and test and measurement.
The AD567JD has a wide output voltage range of -10V to +10V, which makes it suitable for a variety of applications. It also has a low power consumption of only 1.2mA, which makes it ideal for battery-powered devices. The AD567JD is also very accurate, with a typical differential nonlinearity (DNL) of less than 1LSB and a total unadjusted error (TUE) of less than ±1LSB.
The AD567JD is available in a variety of packages, including a 28-pin CDIP, a 28-pin SOIC, and a 28-pin TSSOP. It is also available in a variety of temperature grades, including commercial, industrial, and extended.
Features
- Wide output voltage range: -10V to +10V
- Low power consumption: 1.2mA
- High accuracy:
- Typical DNL: <1LSB
- Typical TUE: ±1LSB
- Available in a variety of packages and temperature grades
Applications
- Industrial automation
- Process control
- Test and measurement
- Battery-powered devices
- Instrumentation
- Data acquisition
- Medical devices
- Aerospace and defense
Benefits
- The wide output voltage range of the AD567JD makes it suitable for a variety of applications.
- The low power consumption of the AD567JD makes it ideal for battery-powered devices.
- The high accuracy of the AD567JD makes it suitable for demanding applications.
- The variety of packages and temperature grades available for the AD567JD makes it easy to find the right part for your application.
Example Applications
- Programmable power supplies
- Programmable gain amplifiers
- Digital potentiometers
- Voltage references
- Sensor interfaces
- Motor controllers
- Audio processors
- Industrial control systems
- Medical devices
- Aerospace and defense systems
Conclusion
The AD567JD is a versatile and high-performance 12-bit DAC that is suitable for a wide range of applications. It offers a wide output voltage range, low power consumption, high accuracy, and a variety of package and temperature grade options.