EN
  • EN
  • DE

AD5681RBCPZ-1RL

Part No AD5681RBCPZ-1RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Digital to Analog Converter 1 8-LFCSP-UD (2x2)
Manufacturer Analog Devices Inc.
Series nanoDAC+®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-UFDFN Exposed Pad, CSP
Case / Package 8-LFCSP-UD (2x2)
Family Name AD5681
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859533-AD5681RBCPZ-1RL
Ultra Librarian 3D Model Ultra Librarian AD5681RBCPZ-1RL CAD Model

Description

The AD5681RBCPZ-1RL, part of the NanoDAC series from Analog Devices Inc., is a compact, high-precision 16-bit digital-to-analog converter (DAC) offering outstanding performance in a tiny LFCSP package. Designed for advanced applications that demand a high degree of accuracy and stability, this product is an ideal choice for professionals in the fields of industrial automation, process control, and precision instrumentation.

Featuring a 16-bit DAC with on-chip output amplifier and a 2.5V, 2ppm/°C reference, the AD5681RBCPZ-1RL ensures precise voltage output with minimal temperature drift. This makes it highly suitable for applications requiring consistent performance over a wide temperature range. The device operates from a single 5V supply, making it compatible with a variety of microcontrollers and digital systems.

The AD5681RBCPZ-1RL supports I2C, SPI, and Microwire interface standards, providing versatile connectivity options to suit a range of digital communication protocols. This flexibility ensures that the DAC can be easily integrated into existing designs without the need for extensive redesigns or additional components.

With its Rail-to-Rail output, the device can output voltages from 0V to the supply voltage, maximizing the dynamic range available in the system. Additionally, the DAC offers a power-down mode, which significantly reduces the power consumption when the device is not in active use, making it an energy-efficient choice for battery-powered or energy-sensitive applications.

The AD5681RBCPZ-1RL is also characterized by its low noise, high output drive capability, and negligible power-on glitch, which are critical features for precision control systems and sensitive measurement equipment. Its robust design and long-term stability are backed by the renowned quality and reliability of Analog Devices Inc., making it a trusted component in the design of high-performance electronic systems.

Whether you're designing for industrial, healthcare, or communication environments, the AD5681RBCPZ-1RL stands out as a top-tier solution for precise analog output requirements. Its compact footprint, combined with exceptional performance, ensures that it will continue to be a preferred choice among engineers and designers looking to push the boundaries of accuracy and reliability in their applications.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0869 $66.2607
6+ $18.1226 $108.7356
9+ $17.5562 $158.0058
12+ $16.9899 $203.8788
16+ $16.4236 $262.7776
21+ $14.7246 $309.2166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,658 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess