Product Overview: LTC2755AIUP-16#TRPBF
The LTC2755AIUP-16#TRPBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the precise requirements of sophisticated industrial, medical, and communication systems. Boasting a remarkable combination of features and functionality, this DAC is an ideal choice for applications that demand high accuracy and stability.
Key Features
- Resolution: 16-bit
- Interface: Serial (SPI/QSPI/Microwire)
- Settling Time: Fast, ensuring quick response in dynamic systems
- Output Type: Voltage - Buffered, providing a stable and consistent output
- Supply Voltage: Operates on a single 5V supply, simplifying power design
- Temperature Range: Industrial (-40°C to +85°C), suitable for harsh environments
- Package: 20-WFQFN Exposed Pad
- RoHS: Compliant, ensuring environmental friendliness
Performance Advantages
The LTC2755AIUP-16#TRPBF excels in delivering high-precision analog output signals with its 16-bit resolution, providing the granularity needed for the most demanding applications. Its fast settling time allows for quick updates to the analog output, which is essential for real-time control systems and rapid signal generation tasks.
Applications
- Automated Test Equipment (ATE)
- Data Acquisition Systems
- Process Control
- Medical Instrumentation
- Telecommunications
Design Flexibility
With its serial interface, the LTC2755AIUP-16#TRPBF is easy to integrate into a variety of microcontroller or microprocessor-based systems, offering designers flexibility in system design. The single 5V supply voltage requirement simplifies power supply design, and the industrial temperature range ensures reliable operation in diverse environments.
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the LTC2755AIUP-16#TRPBF is no exception. It is RoHS compliant, minimizing the impact on the environment, and is built to provide reliable performance in a wide range of applications and conditions.
Overall, the LTC2755AIUP-16#TRPBF from Analog Devices Inc. is a robust, high-accuracy DAC solution that offers a perfect blend of performance, flexibility, and reliability for advanced electronic systems.