EN
  • EN
  • DE

AD5681RBCPZ-RL7

Part No AD5681RBCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 12 Bit Digital to Analog Converter 1 8-LFCSP-UD (2x2)
Manufacturer Analog Devices Inc.
Series nanoDAC+®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-UFDFN Exposed Pad, CSP
Case / Package 8-LFCSP-UD (2x2)
Family Name AD5681
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5681RBCPZ-RL7DKR, AD5681RBCPZ-RL7TR, AD5681RBCPZ-RL7CT, AD5681RBCPZ-RL7-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909502-AD5681RBCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5681RBCPZ-RL7 CAD Model

Description

Analog Devices Inc. AD5681RBCPZ-RL7

The AD5681RBCPZ-RL7 is a high-precision, nanoDAC digital-to-analog converter (DAC) from the renowned semiconductor manufacturer, Analog Devices Inc. This product is part of the AD5681R series, which is known for its compact size, high accuracy, and ease of use. The device comes in a 10-lead LFCSP (Lead Frame Chip Scale Package) and is designed to be used in a wide variety of applications including industrial automation, process control, and medical equipment.

With its 16-bit resolution, the AD5681RBCPZ-RL7 provides fine granularity, ensuring detailed and precise analog output. This is particularly important for applications that require exact voltage settings, such as controlling actuators or setting biases in sensors and transducers. The DAC operates over a wide supply voltage range from 2.7V to 5.5V, making it versatile for use in systems with different power requirements.

One of the key features of the AD5681RBCPZ-RL7 is its onboard precision reference, which has a 2 ppm/°C temperature coefficient. This built-in reference simplifies the design process by eliminating the need for an external precision reference, thus saving space and reducing system complexity. The device also supports a SPI (Serial Peripheral Interface) for communication, allowing it to be easily integrated into existing digital systems.

The AD5681RBCPZ-RL7 boasts a power-on reset circuit that ensures the DAC output powers up to zero scale or midscale, and it remains powered down until a valid write to the device takes place. This feature is critical for safety in applications where unexpected output cannot be tolerated upon power-up.

Additionally, the DAC features a robust power-down mode, which reduces the current consumption of the device to 4 μA at 3 V, further enhancing its suitability for battery-powered and energy-efficient applications. Its guaranteed monotonicity, low noise, and high linearity performance (<1 LSB INL and DNL) make the AD5681RBCPZ-RL7 an excellent choice for precision analog applications.

Overall, the AD5681RBCPZ-RL7 from Analog Devices Inc. is a highly reliable and precise component suitable for a diverse range of applications that demand high accuracy and low power consumption in a small form factor.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0225 $54.2025
21+ $4.9415 $103.7715
32+ $4.7871 $153.1872
44+ $4.6327 $203.8388
56+ $4.4783 $250.7848
75+ $4.0150 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess